- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Power | Protections | Min Input Voltage | Max Input Voltage | Total Power Output-Max | Isolation | Features | Warm-up Time | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24A28M500BN2 Vicor Corporation | 589 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 500W | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24A28M500 | 9 | R-XDFM-P9 | 1 | - | CSA, UL | 88% | 3kV | 36V | 28V | 17.9A | 18V | 24V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | - | ROHS3 Compliant | - | ||
![]() V24A28M500BN3 Vicor Corporation | 610 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 500W | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24A28M500 | 9 | R-XDFM-P9 | 1 | - | CSA, UL | 88% | 3kV | 36V | 28V | 17.9A | 18V | 24V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | - | ROHS3 Compliant | - | ||
![]() V110A48T300BL Vicor Corporation | 2522 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110A48T300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 154V | 48V | 6.25A | 66V | 110V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V110A48M300BN Vicor Corporation | 714 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110A48M300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 154V | 48V | 6.25A | 66V | 110V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() VI-241-CV Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 12V | 12.5A | 55V | 72V | - | - | YES | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V110B12E150BL Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | 2012 | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110B12E150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.6% | 3kV | 154V | 12V | 12.5A | 66V | 110V | - | - | YES | 150W | - | - | - | - | Isolated | OVP, UVLO | - | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Lead Free | ||
![]() V48C3V3T50BG2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C3V3T50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 79.6% | 3kV | 75V | 3.3V | 15.15A | 36V | 48V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() DCM3414B50M31C2C09 Vicor Corporation | 579 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~125°C | Box | - | VI Chip® DCM® (320W) | 3.47Lx1.40W x 0.37 H 88.1mmx35.5mmx9.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 320W | SEATED HT-CALCULATED | 320W | UNSPECIFIED | PIN/PEG | - | 1 | 3.3V | - | - | - | - | R-XXMA-P9 | 1 | - | CE, TUV, UL, CURUS,EN | 93.3% | 1.5kV | 50V | 28V | 11.43A | 16V | 28V | - | - | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 0.3 s | 9.398mm | 85.93mm | 35.5mm | ROHS3 Compliant | Lead Free | ||
![]() DCM3414V75H31C2T01 Vicor Corporation | 925 | - | - | 16 Weeks | - | - | - | - | - | - | 2017 | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.8% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DCM3414B50M26C2C05 Vicor Corporation | 759 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~125°C | Box | - | VI Chip® DCM® (320W) | 3.47Lx1.40W x 0.37 H 88.1mmx35.5mmx9.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 320W | SEATED HT-CALCULATED | 320W | UNSPECIFIED | PIN/PEG | - | 1 | 3.3V | - | - | - | - | R-XXMA-P9 | 1 | - | CE, CTUVUS,CURUS,EN,UL | 90.7% | 1.5kV | 50V | 24V | 13.33A | 16V | 28V | - | - | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 0.3 s | 9.398mm | 85.93mm | 35.5mm | ROHS3 Compliant | Lead Free | ||
![]() MBCM270F338M235A00 Vicor Corporation | 2952 | - | - | 16 Weeks | Surface Mount | Surface Mount | Module | - | -55°C~125°C | Tray | 2007 | VI Chip® BCM® (235W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | 60 | EAR99 | Bus Converter Module | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ITE (Commercial) | 235W | - | 236W | QUAD | J BEND | 245 | 1 | 270V | - | NOT SPECIFIED | - | 30 | R-PQMA-J60 | 1 | Not Qualified | - | 95.4% | 4.242kV | 330V | - | 7A | 240V | - | 330V | 240V | - | - | - | - | - | - | - | Remote On/Off, UVLO | - | 6.604mm | 32.5mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() DCM4623TD2H31E0M00 Vicor Corporation | 26 |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | -55°C~125°C | Tray | 2017 | VI Chip® DCM® (500W) | 1.89Lx0.90W x 0.29 H 47.9mmx22.8mmx7.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 500.1W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 93.6% | 4.242kV | 420V | 28V | - | 200V | 300V | - | - | YES | - | - | - | - | 500W | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | 22.8mm | ROHS3 Compliant | - | ||
![]() DCM4623TD2N26C8M00 Vicor Corporation | In Stock |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | -55°C~125°C With Derating | Tray | - | VI Chip® DCM® (375W) | 1.89Lx0.90W x 0.29 H 47.9mmx22.8mmx7.3mm | - | yes | Active | Not Applicable | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 92.9% | 4.242kV | 420V | 24V | - | 120V | 275V | - | - | YES | - | - | - | - | 375W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | 22.8mm | ROHS3 Compliant | - | ||
![]() MVTM36BF030M040B00 Vicor Corporation | 2524 |
| - | 16 Weeks | Surface Mount | Surface Mount | Module | - | -55°C~125°C | Bulk | 2015 | MVTM36 (150W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | - | Voltage Transformation Module | - | 125°C | -55°C | ITE (Commercial) | 150W | - | 120W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 94% | 2.25kV | 50V | - | 40A | 26V | - | - | - | - | - | - | 26V | 50V | - | - | OCP, OTP, OVP, SCP | - | 6.604mm | 32.512mm | 22.098mm | ROHS3 Compliant | Lead Free | ||
![]() V48C5T50BG Vicor Corporation | 2807 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C5T50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 75V | 5V | 10A | 36V | 48V | - | - | YES | 50W | - | - | - | - | Isolated | OVP, UVLO | - | 15.748mm | - | 36.83mm | ROHS3 Compliant | Lead Free | ||
![]() VE-JN3-CZ Vicor Corporation | 2659 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-JN3 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 24V | 1.04A | 36V | 48V | - | - | YES | - | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() V300C24T150B Vicor Corporation | 2634 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C24T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 24V | 6.25A | 180V | 300V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | - | 14.478mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V300B12E250BG Vicor Corporation | 2874 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300B12E250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86.3% | 3kV | 375V | 12V | 20.83A | 180V | 300V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V24B24C150BN3 Vicor Corporation | 2545 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | 2012 | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B24C150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.7% | 3kV | 36V | 24V | 6.25A | 18V | 24V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | 57.9mm | 55.9mm | ROHS3 Compliant | Contains Lead | ||
![]() V28C12T100B3 Vicor Corporation | 2098 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C12T100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 80% | 3kV | 36V | 12V | 8.33A | 9V | 28V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | 36.83mm | Non-RoHS Compliant | Contains Lead |