- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Control Mode | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V48B36M250BL Vicor Corporation | 835 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48B36M250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.3% | 3kV | 75V | 36V | 6.94A | 36V | 48V | YES | - | - | - | - | 39.6V | 3.6V | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V28A28H200BN Vicor Corporation | 939 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 85% | 3kV | 36V | 28V | 7.14A | 9V | 28V | YES | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | ||
![]() VI-250-IV Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 9 | - | 1 | - | - | 90% | 3kV | 200V | 5V | 30A | 100V | 150V | YES | 30A | 150W | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | No | Non-RoHS Compliant | ||
![]() VI-24J-IU Vicor Corporation | 536 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 36V | 5.56A | 55V | 72V | YES | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() MI-223-MW Vicor Corporation | 903 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2011 | MI-200™ (100W) | 4.20Lx2.40W x 0.50 H 106.7mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | CE | 90% | 3kV | 50V | 24V | 4.16A | 18V | 28V | YES | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | 60.7mm | - | Non-RoHS Compliant | ||
![]() V24B24H150BL Vicor Corporation | 2306 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B24H150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.7% | 3kV | 36V | 24V | 6.25A | 18V | 24V | NO | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | ||
![]() V150C28H150BG Vicor Corporation | 2743 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 200V | 28V | 5.36A | 100V | 150V | YES | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() VI-210-EW-F4 Vicor Corporation | 2529 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VI-200™ (100W) | 4.60Lx1.86W x 1.05 H 116.8mmx47.2mmx26.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 32V | 5V | 20A | 21V | 24V | YES | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | OCP, OTP, OVP, SCP | 26.67mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-25K-MU Vicor Corporation | 583 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 40V | 5A | 100V | 150V | YES | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() V300C24E150BL Vicor Corporation | 2047 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | 7 | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | not_compliant | NOT SPECIFIED | V300C24E150 | 7 | - | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 24V | 6.25A | 180V | 300V | YES | - | - | - | - | - | - | Isolated | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() V24C28T100BF3 Vicor Corporation | 2374 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C28T100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 3.57A | 18V | 24V | YES | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | ||
![]() V48C5E50BF Vicor Corporation | 2024 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C5E50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 75V | 5V | 10A | 36V | 48V | YES | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V300C28C150BN3 Vicor Corporation | 2564 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 28V | 5.36A | 180V | 300V | YES | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V300C15T75BN3 Vicor Corporation | 2075 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.2% | 3kV | 375V | 15V | 5A | 180V | 300V | YES | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V110C12E100BS3 Vicor Corporation | 2884 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 100W | SEATED HT CALCULATED | 100W | UNSPECIFIED | PIN/PEG | - | 1 | - | not_compliant | - | V110C12E100 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 87.2% | 3kV | 154V | 12V | 8.33A | 66V | 110V | - | - | - | OUTPUT OVER VOLTAGE | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | ||
![]() V24C36T100BG Vicor Corporation | 3 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C36T100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.1% | 3kV | 36V | 36V | 2.78A | 18V | 24V | YES | - | - | - | - | 39.6V | 3.6V | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | ||
![]() V375C28T150BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C28T150 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86% | 3kV | 425V | 28V | 5.36A | 250V | 375V | YES | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() V300C12T150BN3 Vicor Corporation | 2207 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V300B3V3T100BL Vicor Corporation | 2353 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (100W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300B3V3T100 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 80.8% | 3kV | 375V | 3.3V | 30.3A | 180V | 300V | YES | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V150B5T150BN3 Vicor Corporation | 2805 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V150B5T150 | 9 | R-XDMA-P9 | 1 | Not Qualified | CE, TUV, UL | 85.8% | 3kV | 200V | 5V | 30A | 100V | 150V | YES | - | - | OUTPUT OVER VOLTAGE | VOLTAGE-MODE | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant |