- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-J6M-IY Vicor Corporation | 2158 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6M | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 10V | 5A | 200V | 300V | YES | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-J6Y-IW Vicor Corporation | 2960 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -40°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | - | - | 66W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6Y | 9 | - | 1 | Not Qualified | - | 90% | 3kV | 400V | 3.3V | 20A | 200V | 300V | YES | 20A | 66W | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() V48A8E400BL Vicor Corporation | 2420 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48A8E400 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.8% | 3kV | 75V | 8V | 50A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V24B12H200BL2 Vicor Corporation | 3000 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B12H200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 36V | 12V | 16.67A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | ||
![]() V24A3V3H200BL Vicor Corporation | 866 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 79.9% | 3kV | 36V | 3.3V | 60.6A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V24A12H300BL Vicor Corporation | 641 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 36V | 12V | 25A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V24A8H300BL Vicor Corporation | 978 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -40°C~100°C | Bulk | 2015 | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | - | 1 | - | - | V24A8H300 | 9 | - | 1 | - | UL, CSA, TUV | 86.5% | 3kV | 36V | 8V | 37.5A | 18V | 24V | YES | 37.5A | 300W | OVP, UVLO | 15.748mm | - | 55.88mm | No | Non-RoHS Compliant | ||
![]() V300A24H500BN Vicor Corporation | 837 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 24V | 20.8A | 180V | 300V | YES | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | ||
![]() V110A24T400BN3 Vicor Corporation | 2431 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110A24T400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.6% | 3kV | 154V | 24V | 16.67A | 66V | 110V | YES | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | ||
![]() V300C12M75BN2 Vicor Corporation | 2887 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85% | 3kV | 375V | 12V | 6.25A | 180V | 300V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V110A28M400BG Vicor Corporation | 619 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110A28M400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 154V | 28V | 14.28A | 66V | 110V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | ||
![]() V375A15H600BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A15H600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 87.5% | 3kV | 425V | 15V | 40A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V24C8H100BN Vicor Corporation | 2981 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 86% | 3kV | 36V | 8V | 12.5A | 18V | 24V | YES | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | ||
![]() V48C28M150BL Vicor Corporation | 6 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | 7 | -55°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | - | 1 | - | - | V48C28M150 | 7 | - | 1 | - | UL, CSA, TUV | 88.5% | 3kV | 75V | 28V | 5.36A | 36V | 48V | YES | 5.36A | 150W | OVP, UVLO | 15.748mm | - | 36.83mm | No | Non-RoHS Compliant | ||
![]() V48C12M150B Vicor Corporation | 782 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C12M150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 12.5A | 36V | 48V | YES | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() V24C24M150BN Vicor Corporation | 814 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | - | - | 88.3% | 3kV | 36V | 24V | 6.3A | 18V | 24V | YES | - | - | OVP, UVLO | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() V375A32E600BG Vicor Corporation | 2946 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A32E600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.1% | 3kV | 425V | 32V | 18.75A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | ||
![]() V24B5H150BL3 Vicor Corporation | 2043 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B5H150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 84.8% | 3kV | 36V | 5V | 30A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | ||
![]() V150C24H150BL Vicor Corporation | 2544 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 200V | 24V | 6.25A | 100V | 150V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() V300B12H150BG Vicor Corporation | 2597 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B12H150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant |