- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Current | Output Power | Protections | Control Mode | Total Power Output-Max | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTM48EH040T025B00 Vicor Corporation | 40 | - | - | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | -40°C~125°C | Tray | 2015 | VI Chip® VTM® | 0.87Lx0.65W x 0.26 H 22.0mmx16.5mmx6.7mm | e4 | - | Active | 4 (72 Hours) | - | - | Voltage Transformation Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | 83W | - | 83W | QUAD | UNSPECIFIED | - | 1 | - | - | - | - | - | R-XQMA-X | 1 | - | - | 93% | 2.25kV | 55V | - | 25A | 26V | - | 55V | 26V | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 6.604mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V300A3V3C264BL Vicor Corporation | 2684 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | 2012 | Maxi (264W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 264W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A3V3C264 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 81% | 3kV | 375V | 3.3V | 80A | 180V | 300V | - | - | YES | - | 264W | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-JW0-IX Vicor Corporation | 2626 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | -40°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JW0 | - | - | 1 | Not Qualified | - | 90% | 3kV | 36V | 5V | 15A | 18V | 24V | - | - | YES | - | 75W | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() DCM48AP120T320A50 Vicor Corporation | 2614 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -40°C~125°C | Tray | 2014 | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320W | - | 320W | DUAL | - | - | 1 | - | - | - | - | - | R-XDMA-T9 | 1 | - | - | 92.3% | 2.25kV | 75V | 12V | 26.67A | 36V | 48V | - | - | NO | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 7.366mm | 38.72mm | 22.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() V110B48C200BL Vicor Corporation | 2487 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110B48C200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 154V | 48V | 4.17A | 66V | 110V | - | - | YES | - | 200W | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MDCM270P120M500A40 Vicor Corporation | 624 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -55°C~125°C | Tray | 2014 | VI Chip® DCM® (500W) | 1.88Lx0.90W x 0.29 H 47.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 500W | - | 500W | DUAL | - | - | 1 | - | - | - | - | - | R-XDMA-T9 | 1 | Not Qualified | - | 93.1% | 4.242kV | 420V | 12V | 41.67A | 160V | 270V | - | - | NO | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 7.366mm | - | 22.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() BCM384P120T800AC0 Vicor Corporation | 2839 | - | - | 16 Weeks | Through Hole | Through Hole | 24-DIP Module | - | - | -40°C~125°C | Tray | 2017 | VI Chip® BCM® (800W) | 2.40Lx0.99W x 0.29 H 61.0mmx25.1mmx7.3mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | ITE (Commercial) | 800W | - | 800W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.2% | 4.242kV | 410V | - | 68A | 260V | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 7.366mm | - | - | - | ROHS3 Compliant | - | ||
![]() V24C24H100BL Vicor Corporation | 2895 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN/LEAD (SN/PB) | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | V24C24H100 | - | - | 1 | - | UL, CSA, TUV | 88% | 3kV | 36V | 24V | 4.17A | 18V | 24V | - | - | YES | 4.17A | 100W | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.8mm | No | Non-RoHS Compliant | - | ||
![]() V300C36H150BL Vicor Corporation | 2907 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C36H150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 375V | 36V | 4.17A | 180V | 300V | - | - | YES | - | 150W | - | - | - | Isolated | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | Lead Free | ||
![]() PRM48BF480T500A00 Vicor Corporation | 2818 | - | - | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | -40°C~125°C | Tray | 2013 | VI Chip® PRM® (500W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | - | EAR99 | Pre-Regulator Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 500W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XXMA-X | 1 | - | CE, TUV | 97.8% | - | 55V | 48V | 10.42A | 38V | 48V | - | - | - | 10.42A | 500W | - | - | - | - | Remote On/Off, UVLO | 6.604mm | 32.5mm | 22mm | - | ROHS3 Compliant | Lead Free | ||
![]() V28C3V3T50BL2 Vicor Corporation | 2501 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C3V3T50 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 71.4% | 3kV | 36V | 3.3V | 15.15A | 9V | 28V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V150B24C150BG Vicor Corporation | 2006 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | CE, TUV, UL | 88.2% | 3kV | 200V | 24V | 6.25A | 100V | 150V | - | - | YES | - | - | OUTPUT OVER VOLTAGE | VOLTAGE-MODE | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() VI-B60-IW Vicor Corporation | 991 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 5V | 20A | 200V | 300V | - | - | YES | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V28C5C50BL Vicor Corporation | 2255 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C5C50 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 77% | 3kV | 36V | 50V | 10A | 9V | 28V | - | - | YES | - | 50W | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V48B12C250BL2 Vicor Corporation | 2172 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -20°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48B12C250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 75V | 12V | 20.83A | 36V | 48V | - | - | YES | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Lead Free | ||
![]() MVTM36BT045M027A00 Vicor Corporation | 2865 |
| - | 16 Weeks | Through Hole | Through Hole | Module | - | - | -55°C~125°C | Bulk | 2015 | MVTM36 (150W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | yes | Active | 4 (72 Hours) | 60 | EAR99 | Voltage Transformation Module | - | ITE (Commercial) | 150W | - | 122W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 60 | R-XDMA-T60 | 1 | - | - | 94.7% | 2.25kV | 50V | 4.5V | 27A | 26V | 36V | - | - | NO | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 6.604mm | 32.5mm | 22mm | - | ROHS3 Compliant | - | ||
![]() DCM3623T50T26A6T00 Vicor Corporation | 2960 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | -40°C~125°C With Derating | Bulk | - | VI Chip® DCM® (160W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 160W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 90.2% | 2.25kV | 50V | 24V | - | 9V | 30V | - | - | YES | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 38.72mm | 22.8mm | - | ROHS3 Compliant | - | ||
![]() V24C12T50BG Vicor Corporation | 2104 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -40°C~100°C | Bulk | 2013 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 36.8mm | - | NOT SPECIFIED | - | 7 | - | 1 | Not Qualified | UL, CSA, TUV | 88.1% | 3kV | 36V | 12V | 4.17A | 18V | 24V | - | - | YES | 4.17A | 50W | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DCM3623T75H26C2T00 Vicor Corporation | 2737 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | -40°C~125°C | Tray | - | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320.2W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 91.8% | 2.25kV | 75V | 24V | - | 36V | 48V | - | - | YES | - | - | - | - | 320W | - | OCP, OTP, OVP, SCP, UVLO | - | 38.72mm | 22.8mm | - | ROHS3 Compliant | - | ||
![]() DCM3623T36G53C2T00 Vicor Corporation | 2982 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | -40°C~125°C | Bulk | 2014 | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320.2W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 93% | 2.25kV | 36V | 48V | - | 18V | 24V | - | - | YES | - | - | - | - | 320W | - | OCP, OTP, OVP, SCP, UVLO | - | 38.72mm | 22.8mm | - | ROHS3 Compliant | - |