- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Warm-up Time | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24B36M200BL Vicor Corporation | 743 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B36M200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 36V | 36V | 5.55A | 18V | 24V | NO | - | - | 39.6V | 3.6V | - | OVP, UVLO | - | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | - | ||
![]() V24C8M100BS2 Vicor Corporation | 2547 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 86% | 3kV | 36V | 8V | 12.5A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | - | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V24C8M100BN Vicor Corporation | 2790 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 86% | 3kV | 36V | 8V | 12.5A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | - | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V300A28M500BN Vicor Corporation | 733 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 375V | 28V | 17.8A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | - | ROHS3 Compliant | - | ||
![]() V300C15E75BL Vicor Corporation | 2175 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C15E75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.2% | 3kV | 375V | 15V | 5A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | - | 16.51mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V110C5E75BL Vicor Corporation | 2418 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 75W | SEATED HT CALCULATED | 75W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | - | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 83.6% | 3kV | 154V | 5V | 15A | 66V | 110V | - | - | OUTPUT OVER VOLTAGE | - | - | - | OVP, UVLO | - | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() VI-262-CU Vicor Corporation | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | CSA, TUV, UL | 90% | 3kV | 400V | 15V | 13.33A | 200V | 300V | YES | 200W | - | - | - | Isolated | OCP, OTP, OVP, SCP | 0.0005 s | 12.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-J63-EX Vicor Corporation | 2157 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2003 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J63 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 24V | 3.13A | 200V | 300V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V375C24C75BL2 Vicor Corporation | 2000 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C24C75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 88.3% | 3kV | 425V | 24V | 3.13A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | - | 16.51mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() VI-J33-CZ Vicor Corporation | 2511 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | VI-J33 | - | R-XDMA-P9 | 1 | Not Qualified | CE, TUV, UL | 90% | 3kV | 60V | 24V | 1.04A | 42V | 48V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-J40-CZ Vicor Corporation | 2839 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J40 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 5V | 5A | 55V | 72V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V110C5C75BG Vicor Corporation | 2356 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 75W | SEATED HT CALCULATED | 75W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | - | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 83.6% | 3kV | 154V | 5V | 15A | 66V | 110V | - | - | OUTPUT OVER VOLTAGE | - | - | - | OVP, UVLO | - | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V375C5T50BG Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C5T50 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 80.9% | 3kV | 425V | 5V | 10A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | - | 16.51mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() V110C48E100BG Vicor Corporation | 2850 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 100W | SEATED HT CALCULATED | 100W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | V110C48E100 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 85.6% | 3kV | 154V | 48V | 2.08A | 66V | 110V | - | - | OUTPUT OVER VOLTAGE | - | - | - | OVP, UVLO | - | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V300C12T150BS3 Vicor Corporation | 2421 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() VI-JWX-CY Vicor Corporation | 2303 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JWX | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 5.2V | 9.62A | 18V | 24V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V375C5T50BL Vicor Corporation | 4 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C5T50 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 80.9% | 3kV | 425V | 5V | 10A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | - | 16.51mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V110C48T100BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 100W | SEATED HT CALCULATED | 100W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | V110C48T100 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 85.6% | 3kV | 154V | 48V | 2.08A | 66V | 110V | - | - | OUTPUT OVER VOLTAGE | - | - | - | OVP, UVLO | - | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() V24B24C200BN Vicor Corporation | 2653 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B24C200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87% | 3kV | 36V | 24V | 8.33A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | - | 13.716mm | 57.9mm | 55.9mm | ROHS3 Compliant | - | ||
![]() VI-26Y-EU Vicor Corporation | 2299 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | -10°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 40W | - | 40W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 3.3V | 40A | 200V | 300V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | - |