- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Isolation | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300B24H250BL Vicor Corporation | 10 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B24H250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 375V | 24V | 10.42A | 180V | 300V | YES | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V375A12E600BL2 Vicor Corporation | 2200 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A12E600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 86% | 3kV | 425V | 12V | 50A | 250V | 375V | YES | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V375A15E600BL Vicor Corporation | 2763 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A15E600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 87.5% | 3kV | 425V | 15V | 40A | 250V | 375V | YES | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() VI-230-IY Vicor Corporation | 2149 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 60V | 5V | 10A | 42V | 48V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V375A15T600BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A15T600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 87.5% | 3kV | 425V | 15V | 40A | 250V | 375V | YES | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V300A24C500B Vicor Corporation | 2329 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | 2012 | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A24C500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 24V | 20.83A | 180V | 300V | YES | - | - | - | OVP, UVLO | - | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V300B3V3H100BG Vicor Corporation | 2117 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (100W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B3V3H100 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 80.8% | 3kV | 375V | 3.3V | 30.3A | 180V | 300V | YES | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() VI-J01-CZ Vicor Corporation | 2532 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | VI-J01 | - | R-XDMA-P9 | 1 | Not Qualified | CE, TUV, UL | 90% | 3kV | 20V | 12V | 2.08A | 10V | 12V | YES | - | - | - | OCP, SCP | - | 12.7mm | - | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() VI-J6Z-EW Vicor Corporation | 2619 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 40W | - | 40W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6Z | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 2V | 20A | 200V | 300V | YES | - | - | - | OCP, SCP | - | 12.7mm | - | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() V375B24T200BL Vicor Corporation | 2336 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B24T200 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.8% | 3kV | 425V | 24V | 8.33A | 250V | 375V | YES | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V24A24E400BL Vicor Corporation | 2614 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.2% | 3kV | 36V | 24V | 16.67A | 18V | 24V | YES | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() VI-262-CU Vicor Corporation | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | CSA, TUV, UL | 90% | 3kV | 400V | 15V | 13.33A | 200V | 300V | YES | 200W | - | Isolated | OCP, OTP, OVP, SCP | 0.0005 s | 12.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-2T4-EV Vicor Corporation | 2229 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -10°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | - | 150W | DUAL | PIN/PEG | - | 1 | - | - | - | 9 | - | 1 | - | - | 88% | 3kV | 160V | 48V | 3.13A | 66V | 110V | YES | 150W | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | No | Non-RoHS Compliant | - | ||
![]() VI-2W0-EV Vicor Corporation | 2828 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2012 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 5V | 30A | 18V | 24V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-B04-CX Vicor Corporation | 2580 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2012 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 20V | 48V | 1.56A | 10V | 12V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V375C5T100BG Vicor Corporation | 11 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C5T100 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 81.8% | 3kV | 425V | 5V | 20A | 250V | 375V | YES | - | - | - | OVP, UVLO | - | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V24C24T150BF Vicor Corporation | 2700 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C24T150 | - | R-XDFM-P7 | 1 | - | - | 88.3% | 3kV | 36V | 24V | 6.3A | 18V | 24V | YES | - | - | - | OVP, UVLO | - | 13.716mm | - | - | - | ROHS3 Compliant | - | ||
![]() V110C48T100BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 100W | SEATED HT CALCULATED | 100W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | V110C48T100 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 85.6% | 3kV | 154V | 48V | 2.08A | 66V | 110V | - | - | OUTPUT OVER VOLTAGE | - | OVP, UVLO | - | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | - | ||
![]() V24B24C200BN Vicor Corporation | 2653 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B24C200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87% | 3kV | 36V | 24V | 8.33A | 18V | 24V | YES | - | - | - | OVP, UVLO | - | 13.716mm | 57.9mm | 55.9mm | - | ROHS3 Compliant | - | ||
![]() VI-26Y-EU Vicor Corporation | 2299 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 40W | - | 40W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 3.3V | 40A | 200V | 300V | YES | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | - | Non-RoHS Compliant | - |