- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Current | Output Power | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V28B24M150BL Vicor Corporation | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~100°C | Bulk | 2012 | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V28B24M150 | 9 | R-XDMA-P9 | 1 | - | - | 81% | 3kV | 36V | 24V | 6.25A | 9V | 24V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() VI-JW1-CX Vicor Corporation | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | - | 8504.40.60.07 | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-JW1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 12V | 6.25A | 18V | 24V | - | - | YES | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V300C12T150BL3 Vicor Corporation | 2826 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | 7 | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 36.8mm | not_compliant | NOT SPECIFIED | V300C12T150 | 7 | - | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | - | - | YES | - | - | Isolated | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() VI-271-IW Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2012 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | CAN BE OPERATED AT 300V INPUT ALSO | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 12V | 8.33A | 100V | 150V | - | - | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V28C5H50BL3 Vicor Corporation | 2911 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | - | - | 50W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C5H50 | 7 | R-XDMA-P7 | 1 | - | CE, CSA, TUV, UL | 77% | 3kV | 36V | 5V | 10A | 9V | 28V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() VI-J2L-MY Vicor Corporation | 713 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J2L | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 28V | 1.79A | 21V | 36V | - | - | YES | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VTM48EF012T130A00 Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | - | -40°C~125°C | Tray | 2012 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | - | - | Voltage Transformation Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | 130W | - | - | 130W | QUAD | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VTM48EF012 | - | R-XQMA-X | 1 | - | - | 90.1% | 100V | 55V | 1V | 130A | 26V | - | 55V | 26V | - | 130A | 178W | - | Remote On/Off | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V24C28T100B2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 8504.40.60.07 | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C28T100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 3.57A | 18V | 24V | - | - | YES | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() V48C2C50BL Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C2C50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 77% | 3kV | 75V | 2V | 25A | 36V | 48V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V28C28C100BL Vicor Corporation | 2644 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | - | - | 100W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C28C100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 80.6% | 3kV | 36V | 28V | 3.57A | 9V | 28V | - | - | YES | - | 100W | Isolated | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() V375A28M600BL3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 600W | - | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A28M600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 87.8% | 3kV | 425V | 28V | 21.43A | 250V | 375V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V24C5E50BL3 Vicor Corporation | 2895 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C5E50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | 18V | 24V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() V24C15C50BL2 Vicor Corporation | 2323 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C15C50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 36V | 15V | 3.33A | 18V | 24V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() V300C5C100B Vicor Corporation | 2912 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C5C100 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81.5% | 3kV | 375V | 5V | 20A | 180V | 300V | - | - | YES | - | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V24B15T200BG3 Vicor Corporation | 2359 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B15T200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 36V | 15V | 13.33A | 18V | 24V | - | - | NO | - | 200W | Isolated | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | ROHS3 Compliant | Lead Free | ||
![]() V24C5T125BG Vicor Corporation | 2663 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (125W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 125W | - | - | 125W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C5T125 | - | R-XDFM-P7 | 1 | - | - | 84.1% | 3kV | 36V | 5V | 25A | 18V | 24V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | - | - | ROHS3 Compliant | - | ||
![]() V28C28T100BL3 Vicor Corporation | 2059 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | - | - | 100W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C28T100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 80.6% | 3kV | 36V | 28V | 3.57A | 9V | 28V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V28C48T100BG2 Vicor Corporation | 2683 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | - | - | 100W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C48T100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 79.7% | 3kV | 36V | 48V | 2.08A | 9V | 28V | - | - | YES | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() V24B12E150BN Vicor Corporation | 2200 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B12E150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.8% | 3kV | 36V | 12V | 12.5A | 18V | 24V | - | - | YES | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 55.9mm | ROHS3 Compliant | - | ||
![]() V24B24C200B Vicor Corporation | 2132 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B24C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87% | 3kV | 36V | 24V | 8.33A | 18V | 24V | - | - | NO | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 55.9mm | Non-RoHS Compliant | - |