- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Current | Output Power | Protections | Min Input Voltage | Control Mode | Max Input Voltage | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V48C12T150BL2 Vicor Corporation | 2913 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C12T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 12.5A | 36V | 48V | - | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V48C12T150BG2 Vicor Corporation | 2391 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C12T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 12.5A | 36V | 48V | - | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V300C5H50B Vicor Corporation | 2300 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C5H50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81% | 3kV | 375V | 5V | 10A | 180V | 300V | - | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 14.478mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V110A12T400BG Vicor Corporation | 2900 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110A12T400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 85.9% | 3kV | 154V | 12V | 33.33A | 66V | 110V | - | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | Lead Free | ||
![]() V28C5H50BS Vicor Corporation | 2272 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | - | 1 | not_compliant | - | - | 7 | R-XDMA-P7 | 1 | - | CE, CSA, TUV, UL | 77% | 3kV | 36V | 5V | 10A | 9V | 28V | - | - | YES | - | 50W | - | - | - | - | - | - | Isolated | OVP, UVLO | - | 13.716mm | - | 36.83mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V300C5M100BG Vicor Corporation | 2397 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C5M100 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81.5% | 3kV | 375V | 5V | 20A | 180V | 300V | - | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V24C12M100BN3 Vicor Corporation | 2577 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.33A | 18V | 24V | - | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V24C36M100BN Vicor Corporation | 2298 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.1% | 3kV | 36V | 36V | 2.78A | 18V | 24V | - | - | YES | - | - | - | - | - | - | 39.6V | 3.6V | - | OVP, UVLO | - | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V24A28H400B2 Vicor Corporation | 633 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.8% | 3kV | 36V | 28V | 14.28A | 18V | 24V | - | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V24A28H400BL3 Vicor Corporation | 877 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.8% | 3kV | 36V | 28V | 14.28A | 18V | 24V | - | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V300A5H400B Vicor Corporation | 698 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A5H400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 375V | 5V | 80A | 180V | 300V | - | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() VI-25P-IU-F2 Vicor Corporation | 730 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx1.86W x 1.05 H 116.8mmx47.2mmx26.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 200W | - | 200W | - | - | - | - | - | - | - | - | - | 1 | - | - | 90% | 3kV | 200V | - | 14.49A | 100V | - | - | - | - | - | - | - | 100V | - | 200V | - | - | - | OCP, OTP, OVP, SCP | - | 26.67mm | 116.84mm | 47.244mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V28C15H100BL2 Vicor Corporation | 2044 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | not_compliant | - | V28C15H100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 80.7% | 3kV | 36V | 15V | 6.67A | 9V | 28V | - | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V300C28H150BF3 Vicor Corporation | 2101 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C28H150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 28V | 5.36A | 180V | 300V | - | - | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 14.478mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() DCM3714BD2H53E0C05 Vicor Corporation | 899 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~125°C | Box | - | VI Chip® DCM® (500W) | 3.74Lx1.40W x 0.37 H 95.1mmx35.5mmx9.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 500W | - | 500W | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | - | R-XXMA-P9 | 1 | - | CE,TUV | 93.4% | 2.121kV | 420V | 48V | 10.42A | 200V | 300V | - | - | YES | - | - | THERMAL | - | VOLTAGE-MODE | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 0.3 s | 9.398mm | - | 35.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() VTM48ET320T009A00 Vicor Corporation | 57 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Module | - | -40°C~125°C | Bulk | 2014 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | 60 | - | Voltage Transformation Module | - | - | - | ITE (Commercial) | 300W | - | 300W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-PDIP-T60 | 1 | - | - | 96.2% | 2.25kV | 55V | - | 9.4A | 26V | - | 55V | 26V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | - | 6.604mm | 32.5mm | 22mm | - | ROHS3 Compliant | Lead Free | ||
![]() V72C5E100B Vicor Corporation | 2955 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V72C5E100 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 82.3% | 3kV | 110V | 5V | 20A | 43V | 72V | - | - | YES | - | 100W | - | - | - | - | - | - | Isolated | OVP, UVLO | - | 13.716mm | - | 36.83mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VTM48ET480T006A00 Vicor Corporation | 68 |
| - | 16 Weeks | Through Hole | Through Hole | Module | - | -40°C~125°C | Bulk | 2015 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | - | Voltage Transformation Module | - | 125°C | -40°C | ITE (Commercial) | 300W | - | 300W | - | - | - | - | - | - | - | - | - | 1 | - | - | 96.2% | 2.25kV | 55V | - | 6.3A | 26V | - | - | - | - | - | - | - | 26V | - | 55V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | - | 6.604mm | 32.512mm | 22.098mm | - | ROHS3 Compliant | Lead Free | ||
![]() BCM48BF120M300A00 Vicor Corporation | In Stock |
| - | 16 Weeks | Surface Mount | Surface Mount | Module | - | -55°C~125°C | Tray | 2012 | VI Chip® BCM® (300W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | 60 | - | Bus Converter Module | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ITE (Commercial) | 300W | ADDITIONAL PEAK POWER 450 WATT ALSO AVAILABLE | 300W | DUAL | J BEND | 245 | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDMA-J60 | 1 | - | - | 96% | 2.25kV | 55V | 12V | 25A | 38V | 48V | - | - | NO | - | - | - | - | - | - | - | - | - | Remote On/Off, UVLO | - | 6.604mm | 32.5mm | 22mm | - | ROHS3 Compliant | Lead Free | ||
![]() V300C12H75BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | 7 | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | - | 1 | - | - | V300C12H75 | 7 | - | 1 | - | UL, CSA, TUV | 85% | 3kV | 375V | 12V | 6.25A | 180V | 300V | - | - | YES | 6.25A | 75W | - | - | - | - | - | - | - | OVP, UVLO | - | 16.51mm | - | 36.83mm | No | Non-RoHS Compliant | - |