- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Total Power Output-Max | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MI-J20-MZ-B1 Vicor Corporation | 741 |
| - | 16 Weeks | - | - | - | - | - | - | - | 2008 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24C3V3H50BS2 Vicor Corporation | 2100 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 79.2% | 3kV | 36V | 3.3V | 15.15A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V375C12H75B2 Vicor Corporation | 2906 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C12H75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 84.2% | 3kV | 425V | 12V | 6.25A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V300C28H75BL3 Vicor Corporation | 2968 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C28H75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.3% | 3kV | 375V | 28V | 2.68A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V110A5T200BG2 Vicor Corporation | 2373 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110A5T200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 85.5% | 3kV | 154V | 5V | 40A | 66V | 110V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V375C12H75BS Vicor Corporation | 2808 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C12H75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 84.2% | 3kV | 425V | 12V | 6.25A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() VE-B5B-CU Vicor Corporation | 2118 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | - | - | 90% | 3kV | 200V | 95V | 2.11A | 100V | 150V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() V110A12E400BL Vicor Corporation | 2237 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110A12E400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 85.9% | 3kV | 154V | 12V | 33.33A | 66V | 110V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V28A15C200BL3 Vicor Corporation | 2230 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V28A15C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.5% | 3kV | 36V | 15V | 13.33A | 9V | 28V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() VI-J40-IZ Vicor Corporation | 2004 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J40 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 5V | 5A | 55V | 72V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J51-IZ Vicor Corporation | 2380 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | - | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J51 | - | - | 1 | Not Qualified | - | 90% | 3kV | 200V | 12V | 2.08A | 100V | 150V | YES | - | 25W | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J10-IZ Vicor Corporation | 2 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-J10 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 5V | 5A | 21V | 24V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V48A3V3C264B Vicor Corporation | 2222 |
| - | 16 Weeks | - | Through Hole | Full Brick | NO | - | -20°C~100°C | Bulk | - | Maxi (264W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 264W | REMOTE SHUTDOWN | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48A3V3C264 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 80.8% | 3kV | 75V | 3.3V | - | 36V | 48V | YES | - | - | 264W | - | OVP, UVLO | - | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V72A24C400BL3 Vicor Corporation | 2580 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V72A24C400 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.9% | 3kV | 110V | 24V | 16.67A | 43V | 72V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V110A48C400BG Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110A48C400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.9% | 3kV | 154V | 48V | 8.33A | 66V | 110V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V110A15C400BG Vicor Corporation | 2062 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110A15C400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.4% | 3kV | 154V | 15V | 26.67A | 66V | 110V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V110A48C400BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | -20°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 55.9mm | not_compliant | NOT SPECIFIED | V110A48C400 | 9 | - | 1 | Not Qualified | UL, CSA, TUV | 89.9% | 3kV | 154V | 48V | 8.33A | 66V | 110V | YES | 8.33A | 400W | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V375A48C400BG Vicor Corporation | 2807 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A48C400 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.3% | 3kV | 425V | 48V | 8.33A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V375A3V3C264BF2 Vicor Corporation | 2799 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | - | Maxi (264W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 264W | - | 264W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A3V3C264 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 81.5% | 3kV | 425V | 3.3V | 80A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V300A5C300BG Vicor Corporation | 2410 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A5C300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 84.2% | 3kV | 375V | 5V | 60A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - |