- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Total Power Output-Max | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24C28T100BN2 Vicor Corporation | 2447 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 3.57A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V24C28T100BN Vicor Corporation | 2499 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 3.57A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V24C5C100BN2 Vicor Corporation | 2439 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84% | 3kV | 36V | 5V | 20A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V48C15E75BF Vicor Corporation | 2232 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C15E75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.6% | 3kV | 75V | 15V | 5A | 36V | 48V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V24C3V3T50BG3 Vicor Corporation | 2993 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C3V3T50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 79.2% | 3kV | 36V | 3.3V | 15.15A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V24C24E50BG Vicor Corporation | 2563 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -10°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C24E50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.6% | 3kV | 36V | 24V | 2.08A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V24C15T100BN2 Vicor Corporation | 2711 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | 1 | - | UL, CSA, TUV | 89% | 3kV | 36V | 15V | 6.67A | 18V | 24V | YES | 6.67A | 100W | - | - | OVP, UVLO | 12.7mm | - | 36.8mm | No | ROHS3 Compliant | - | ||
![]() V375C5T50BL2 Vicor Corporation | 2561 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C5T50 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 80.9% | 3kV | 425V | 5V | 10A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V300C24E150BG2 Vicor Corporation | 2986 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C24E150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 24V | 6.25A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V300C5C50BL2 Vicor Corporation | 2251 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C5C50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81% | 3kV | 375V | 5V | 10A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V375C12E150BG Vicor Corporation | 2796 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | not_compliant | NOT SPECIFIED | V375C12E150 | 7 | - | 1 | Not Qualified | CSA, UL | 86.6% | 3kV | 425V | 12V | 12.5A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V375C12C150BF Vicor Corporation | 2053 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C12C150 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.6% | 3kV | 425V | 12V | 12.5A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V300C48C150BG Vicor Corporation | 2941 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C48C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.2% | 3kV | 375V | 48V | 3.13A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V48C8C150BG Vicor Corporation | 2806 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C8C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 87.3% | 3kV | 75V | 8V | 18.75A | 36V | 48V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V48C8E150BG Vicor Corporation | 2419 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C8E150 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 87.3% | 3kV | 75V | 8V | 18.75A | 36V | 48V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V48C5T75BL Vicor Corporation | 2592 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | 2012 | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C5T75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 83% | 3kV | 75V | 5V | 15A | 36V | 48V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V110C15C100BL2 Vicor Corporation | 2625 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 100W | SEATED HT CALCULATED | 100W | UNSPECIFIED | PIN/PEG | - | 1 | - | not_compliant | - | V110C15C100 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 84.5% | 3kV | 154V | 15V | 6.67A | 66V | 110V | - | - | - | OUTPUT OVER VOLTAGE | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | - | ||
![]() V375C15E75BG Vicor Corporation | 2540 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C15E75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.2% | 3kV | 425V | 15V | 5A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V110C48E100BG3 Vicor Corporation | 2126 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -10°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 100W | SEATED HT CALCULATED | 100W | UNSPECIFIED | PIN/PEG | - | 1 | - | not_compliant | - | V110C48E100 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 85.6% | 3kV | 154V | 48V | 2.08A | 66V | 110V | - | - | - | OUTPUT OVER VOLTAGE | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V48C28C75BG Vicor Corporation | 2842 |
| - | 16 Weeks | - | Through Hole | Quarter Brick | NO | - | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C28C75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.4% | 3kV | 75V | 28V | - | 36V | 48V | YES | - | - | - | 75W | OVP, UVLO | - | - | 36.83mm | - | ROHS3 Compliant | - |