- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Protections | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V150C28H150BN Vicor Corporation | 2997 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 150W | REMOTE SHUTDOWN | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V150C28H150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 200V | 28V | 5.36A | 100V | 150V | YES | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V48C12M75BG Vicor Corporation | 2944 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C12M75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 75V | 12V | 6.25A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V375C15M75BF Vicor Corporation | 2846 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C15M75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.2% | 3kV | 425V | 15V | 5A | 250V | 375V | YES | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V24C3V3M50BL2 Vicor Corporation | 2725 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C3V3M50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 79.2% | 3kV | 36V | 3.3V | 15.15A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V300C24M75BG Vicor Corporation | 2371 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C24M75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.4% | 3kV | 375V | 24V | 3.13A | 180V | 300V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V375C15M75B Vicor Corporation | 2608 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C15M75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.2% | 3kV | 425V | 15V | 5A | 250V | 375V | YES | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V300C28M75BL Vicor Corporation | 2658 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C28M75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.3% | 3kV | 375V | 28V | 2.68A | 180V | 300V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V24A15M400BG Vicor Corporation | 604 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 36V | 15V | 26.67A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375A36H600BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 600W | - | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A36H600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.6% | 3kV | 425V | 36V | 16.67A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() MI-J2L-MZ Vicor Corporation | 967 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | 9 | -55°C~85°C | Bulk | 2008 | MI-J00™ (25W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | - | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | - | 9 | - | 1 | Not Qualified | - | 90% | 3kV | 50V | 28V | 893mA | 18V | 28V | YES | 5A | CURRENT; INPUT LOW VOLTAGE; INPUT OVER VOLTAGE | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V24B15M200BG Vicor Corporation | 626 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B15M200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 36V | 15V | 13.33A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | ROHS3 Compliant | ||
![]() V300B5M200B3 Vicor Corporation | 765 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300B5M200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 375V | 5V | 40A | 180V | 300V | YES | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V110B24M200BN Vicor Corporation | 508 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110B24M200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.3% | 3kV | 154V | 24V | 8.33A | 66V | 110V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375B5M200BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B5M200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 425V | 5V | 40A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() VI-JW0-MY-S Vicor Corporation | 640 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JW0 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 36V | 5V | 10A | 18V | 24V | YES | - | CURRENT | OCP, SCP | 13.208mm | - | - | Non-RoHS Compliant | ||
![]() V24C12M100B2 Vicor Corporation | 2103 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.33A | 18V | 24V | YES | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V24C15M100B Vicor Corporation | 2042 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C15M100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 15V | 6.67A | 18V | 24V | YES | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V24C12M100BL2 Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 8504.40.60.07 | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.33A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V110C28M100BL Vicor Corporation | 2837 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 100W | SEATED HT CALCULATED | - | 100W | UNSPECIFIED | PIN/PEG | - | 1 | - | not_compliant | - | V110C28M100 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 86.3% | 3kV | 154V | 28V | 3.57A | 66V | 110V | - | - | OUTPUT OVER VOLTAGE | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V110C12M100BL Vicor Corporation | 2336 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 100W | SEATED HT CALCULATED | - | 100W | UNSPECIFIED | PIN/PEG | - | 1 | - | not_compliant | - | V110C12M100 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 87.2% | 3kV | 154V | 12V | 8.33A | 66V | 110V | - | - | OUTPUT OVER VOLTAGE | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant |