- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Isolation | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-J10-IZ Vicor Corporation | 2 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-J10 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 5V | 5A | 21V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V300A28T500BN2 Vicor Corporation | 755 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 375V | 28V | 17.8A | 180V | 300V | YES | - | - | OVP, UVLO | 13.716mm | - | - | ROHS3 Compliant | ||
![]() V300A48T500BL3 Vicor Corporation | 859 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A48T500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 48V | 10.42A | 180V | 300V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V300A24T500BS Vicor Corporation | 2366 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 116.8mm | not_compliant | NOT SPECIFIED | - | 9 | - | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 24V | 20.8A | 180V | 300V | YES | 20.8A | Isolated | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V150A36T500BF3 Vicor Corporation | 2479 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 200V | 36V | 13.89A | 100V | 150V | YES | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375A48C600BL3 Vicor Corporation | 2304 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A48C600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.5% | 3kV | 425V | 48V | 12.5A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() VI-21Y-IU Vicor Corporation | 628 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 132W | - | 132W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 3.3V | 132A | 21V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V24B15H200BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B15H200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 36V | 15V | 13.33A | 18V | 24V | NO | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V28B5H75BG3 Vicor Corporation | 2968 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (75W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V28B5H75 | 9 | R-XDMA-P9 | 1 | - | - | 73.3% | 3kV | 36V | 5V | 15A | 9V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.88mm | ROHS3 Compliant | ||
![]() V300B48M250B Vicor Corporation | 520 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300B48M250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 48V | 5.21A | 180V | 300V | YES | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V28A28H200BG Vicor Corporation | 565 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V28A28H200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 85% | 3kV | 36V | 28V | 7.14A | 9V | 28V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375B28H300BG Vicor Corporation | 747 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B28H300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 425V | 28V | 10.71A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375B24H300BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B24H300 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 425V | 24V | 12.5A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | - | Non-RoHS Compliant | ||
![]() V375B48H300BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B48H300 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 425V | 48V | 6.25A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V28A15H200BL2 Vicor Corporation | 681 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V28A15H200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.5% | 3kV | 36V | 15V | 13.33A | 9V | 28V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() VE-213-IU Vicor Corporation | 627 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 24V | 8.33A | 21V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-250-MY Vicor Corporation | 870 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VI-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 5V | 10A | 100V | 150V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V24C5H125BL Vicor Corporation | 2026 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (125W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 125W | - | 125W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C5H125 | - | R-XDFM-P7 | 1 | - | - | 84.1% | 3kV | 36V | 5V | 25A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | - | Non-RoHS Compliant | ||
![]() V24C5H125BG Vicor Corporation | 2474 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (125W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 125W | - | 125W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C5H125 | - | R-XDFM-P7 | 1 | - | - | 84.1% | 3kV | 36V | 5V | 25A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | - | ROHS3 Compliant | ||
![]() V48A28C500BG Vicor Corporation | 2577 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48A28C500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.4% | 3kV | 75V | 28V | 17.86A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant |