- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Power | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24A24M300BL Vicor Corporation | 999 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | - | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.2% | 3kV | 36V | 24V | 12.5A | 18V | 24V | - | - | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V48A24M500B Vicor Corporation | 711 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 500W | REMOTE SHUTDOWN | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48A24M500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 75V | 24V | 20.83A | 36V | 48V | - | - | YES | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() BCM6123TD1E5126T00 Vicor Corporation | In Stock | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | - | -40°C~125°C | - | - | VI Chip® BCM® | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.7% | 4.242kV | 410V | - | - | 260V | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | - | ||
![]() V24C5E50BG Vicor Corporation | 2872 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C5E50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | 18V | 24V | - | - | YES | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() VI-253-IU-B1 Vicor Corporation | 999 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VI-200™ (200W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | - | 200W | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 200V | 24V | 8.33A | 100V | 150V | - | - | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | - | Non-RoHS Compliant | - | ||
![]() V300C3V3H75BL2 Vicor Corporation | 2568 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | Industrial grade | -40°C~100°C | Bulk | 2012 | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 8504.40.60.07 | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C3V3H75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 79.8% | 3kV | 375V | 3.3V | 22.7A | 180V | 300V | - | - | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() VI-240-IV Vicor Corporation | 775 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2012 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 5V | 30A | 55V | 72V | - | - | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-21T-CV Vicor Corporation | 2024 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2012 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 6.5V | 23.08A | 21V | 24V | - | - | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() BCM48BT030T210A00 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Module | - | -40°C~125°C | Tray | 2013 | VI Chip® BCM® (210W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | EAR99 | Bus Converter Module | - | ITE (Commercial) | 210W | - | - | 210W | - | - | - | - | - | - | - | - | - | 1 | - | - | 94.3% | 2.25kV | 55V | - | 70A | 38V | - | - | - | - | - | - | Remote On/Off, UVLO | 6.604mm | - | - | ROHS3 Compliant | - | ||
![]() BCM48BF030M210A00 Vicor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Module | - | -55°C~125°C | Tray | 2013 | VI Chip® BCM® (210W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | EAR99 | Bus Converter Module | - | ITE (Commercial) | 210W | - | - | 210W | - | - | - | - | - | - | - | - | - | 1 | - | - | 94.3% | 2.25kV | 55V | - | 70A | 38V | - | - | - | - | - | - | Remote On/Off, UVLO | 6.604mm | - | - | ROHS3 Compliant | - | ||
![]() BCM48BT030M210A00 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Module | - | -55°C~125°C | Tray | 2013 | VI Chip® BCM® (210W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | EAR99 | Bus Converter Module | - | ITE (Commercial) | 210W | - | - | 210W | - | - | - | - | - | - | - | - | - | 1 | - | - | 94.3% | 2.25kV | 55V | - | 70A | 38V | - | - | - | - | - | - | Remote On/Off, UVLO | 6.604mm | - | - | ROHS3 Compliant | - | ||
![]() VI-2NM-EU Vicor Corporation | 2662 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 76V | 10V | 20A | 36V | 48V | - | - | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V28C12C100BL Vicor Corporation | 2063 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Tray | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | - | - | 100W | DUAL | PIN/PEG | - | 1 | not_compliant | - | V28C12C100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 80% | 3kV | 36V | 12V | 8.33A | 9V | 28V | - | - | YES | 100W | Isolated | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() V300B5C200BG Vicor Corporation | 2334 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B5C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 375V | 5V | 40A | 180V | 300V | - | - | YES | 200W | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | Lead Free | ||
![]() BCM384T480T325A00 Vicor Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | -40°C~125°C | Tray | 2013 | VI Chip® BCM® (325W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Obsolete | 4 (72 Hours) | 30 | - | Bus Converter Module | NICKEL (80) PALLADIUM (6) GOLD (2) | ITE (Commercial) | 325W | - | - | 326W | DUAL | - | 245 | - | - | NOT SPECIFIED | - | 30 | R-XDIP-T30 | 1 | Not Qualified | - | 95.5% | 4.242kV | 400V | - | 6.8A | 360V | - | - | - | - | - | - | Remote On/Off, UVLO | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VI-J13-CY Vicor Corporation | 2069 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J13 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 24V | 2.08A | 21V | 24V | - | - | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-JW1-CZ Vicor Corporation | 2785 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2003 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | VI-JW1 | - | R-XDMA-P9 | 1 | Not Qualified | CE, TUV, UL | 90% | 3kV | 36V | 12V | 2.08A | 18V | 24V | - | - | YES | 25W | Isolated | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() BCM48BT096T240A00 Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Module | - | -40°C~125°C | Tray | 2014 | VI Chip® BCM® (240W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | EAR99 | Bus Converter Module | - | ITE (Commercial) | 240W | - | - | 240W | - | - | - | - | - | - | - | - | - | 1 | - | - | 95% | 2.25kV | 55V | - | 30A | 38V | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | 6.858mm | - | - | ROHS3 Compliant | - | ||
![]() V110B36E150BL Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110B36E150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 154V | 36V | 4.17A | 66V | 110V | - | - | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() VTM48EF030M070A00 Vicor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Module | - | -55°C~125°C | Tray | 2013 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | 30 | - | Voltage Transformation Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | 210W | - | - | 210W | DUAL | J BEND | 245 | 1 | - | NOT SPECIFIED | VTM48EF030 | 30 | R-PDSO-J30 | 1 | Not Qualified | - | 93.8% | 2.25kV | 55V | - | 70A | 26V | - | 55V | 26V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 6.604mm | 32.5mm | 22mm | ROHS3 Compliant | - |