- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Min Input Voltage | Max Input Voltage | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V150C24E150BN Vicor Corporation | 2650 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V150C24E150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 200V | 24V | 6.25A | 100V | 150V | YES | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V48C48E75BF2 Vicor Corporation | 2550 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C48E75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.9% | 3kV | 75V | 48V | 1.56A | 36V | 48V | YES | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V300C48E75BG2 Vicor Corporation | 2677 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 100°C | -10°C | ITE (Commercial) | 75W | - | 75W | - | - | - | - | - | - | - | V300C48E75 | - | - | 1 | - | - | 86% | 3kV | 375V | - | 1.56A | 180V | - | - | - | - | 180V | 375V | - | - | - | OVP, UVLO | 16.51mm | 57.912mm | 36.83mm | - | ROHS3 Compliant | ||
![]() V300C28T75BG Vicor Corporation | 2492 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C28T75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.3% | 3kV | 375V | 28V | 2.68A | 180V | 300V | YES | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V24C48T150BL Vicor Corporation | 2549 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C48T150 | - | R-XDFM-P7 | 1 | - | - | 88.9% | 3kV | 36V | 48V | 3.1A | 18V | 24V | YES | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | Non-RoHS Compliant | ||
![]() V24B24T150BL3 Vicor Corporation | 2423 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B24T150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.7% | 3kV | 36V | 24V | 6.25A | 18V | 24V | NO | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | ||
![]() V48C8T150BL Vicor Corporation | 2667 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C8T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 87.3% | 3kV | 75V | 8V | 18.75A | 36V | 48V | YES | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() V48C36T150BF Vicor Corporation | 2110 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C36T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.6% | 3kV | 75V | 36V | 4.17A | 36V | 48V | YES | - | - | - | - | 39.6V | 3.6V | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V48C24T150BF Vicor Corporation | 2048 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C24T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 75V | 24V | 6.25A | 36V | 48V | YES | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V48C36T150BL Vicor Corporation | 2734 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C36T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.6% | 3kV | 75V | 36V | 4.17A | 36V | 48V | YES | - | - | - | - | 39.6V | 3.6V | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() V48C15T150BL Vicor Corporation | 2208 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C15T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 75V | 15V | 10A | 36V | 48V | YES | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() V150C24T150BG Vicor Corporation | 2345 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 200V | 24V | 6.25A | 100V | 150V | YES | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V150C24T150BL2 Vicor Corporation | 2429 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 200V | 24V | 6.25A | 100V | 150V | YES | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() V48C36T150BG Vicor Corporation | 2878 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C36T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.6% | 3kV | 75V | 36V | 4.17A | 36V | 48V | YES | - | - | - | - | 39.6V | 3.6V | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V150C28T150BG Vicor Corporation | 2519 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 200V | 28V | 5.36A | 100V | 150V | YES | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V24C15H50BG Vicor Corporation | 2827 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | 7 | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | V24C15H50 | 7 | - | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 36V | 15V | 3.33A | 18V | 24V | YES | 3.33A | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 36.8mm | - | ROHS3 Compliant | ||
![]() V24C15H50BL3 Vicor Corporation | 2705 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | 7 | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | - | 1 | - | - | - | V24C15H50 | - | - | 1 | - | UL, CSA, TUV | 88.5% | 3kV | 36V | 15V | 3.33A | 18V | 24V | YES | 3.33A | 50W | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.8mm | No | Non-RoHS Compliant | ||
![]() V375C12T150BG Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C12T150 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.6% | 3kV | 425V | 12V | 12.5A | 250V | 375V | YES | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V24C24H50BL3 Vicor Corporation | 2424 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C24H50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.6% | 3kV | 36V | 24V | 2.08A | 18V | 24V | YES | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | ||
![]() V375C5H50BG Vicor Corporation | 2000 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C5H50 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 80.9% | 3kV | 425V | 5V | 10A | 250V | 375V | YES | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant |