- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Voltage-Max | Output Voltage-Min | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V375B24T300BN2 Vicor Corporation | 2830 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B24T300 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 425V | 24V | 12.5A | 250V | 375V | YES | - | - | OVP, UVLO | 13.716mm | - | - | ROHS3 Compliant | ||
![]() V24A5C300BG Vicor Corporation | 2159 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A5C300 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.4% | 3kV | 36V | 5V | 60A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375B12T300BG Vicor Corporation | 2305 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B12T300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 425V | 12V | 25A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375B36T300BG Vicor Corporation | 2079 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B36T300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.9% | 3kV | 425V | 36V | 8.33A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V48C28H75BL2 Vicor Corporation | 2072 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C28H75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.4% | 3kV | 75V | 28V | 2.67A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V300C28H75BL Vicor Corporation | 2746 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C28H75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.3% | 3kV | 375V | 28V | 2.68A | 180V | 300V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V24A36T300BS3 Vicor Corporation | 2778 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | Maxi (300W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A36T300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.3% | 3kV | 36V | 36V | 8.33A | 18V | 24V | YES | 39.6V | 3.6V | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V24C3V3H50BS Vicor Corporation | 2319 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 79.2% | 3kV | 36V | 3.3V | 15.15A | 18V | 24V | YES | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() V300C15H75BN Vicor Corporation | 2507 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.2% | 3kV | 375V | 15V | 5A | 180V | 300V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V375C15H75BG Vicor Corporation | 2001 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C15H75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.2% | 3kV | 425V | 15V | 5A | 250V | 375V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V24C3V3H50BN Vicor Corporation | 2795 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 79.2% | 3kV | 36V | 3.3V | 15.15A | 18V | 24V | YES | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() V300C28H75BN Vicor Corporation | 2345 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.3% | 3kV | 375V | 28V | 2.68A | 180V | 300V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V300C28H75BN3 Vicor Corporation | 2980 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.3% | 3kV | 375V | 28V | 2.68A | 180V | 300V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V375C15H75BN Vicor Corporation | 2784 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C15H75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.2% | 3kV | 425V | 15V | 5A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V24A12E400BL Vicor Corporation | 2535 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -10°C~100°C | Bulk | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 36V | 12V | 33.33A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V300C3V3H50BL2 Vicor Corporation | 2487 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C3V3H50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 77.7% | 3kV | 375V | 3.3V | 15.15A | 180V | 300V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V48C5H75BG Vicor Corporation | 2883 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C5H75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 83% | 3kV | 75V | 5V | 15A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | - | - | ROHS3 Compliant | ||
![]() V24A5C300BN Vicor Corporation | 2204 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (300W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A5C300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.4% | 3kV | 36V | 5V | 60A | 18V | 24V | YES | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V48C28H75BN3 Vicor Corporation | 2434 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C28H75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.4% | 3kV | 75V | 28V | 2.67A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V300C15H75BL Vicor Corporation | 2789 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C15H75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.2% | 3kV | 375V | 15V | 5A | 180V | 300V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant |