- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Voltage-Max | Output Voltage-Min | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V375A24T600BG2 Vicor Corporation | 754 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A24T600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 87.5% | 3kV | 425V | 24V | 25A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375A15T600BG Vicor Corporation | 925 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A15T600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 87.5% | 3kV | 425V | 15V | 40A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375A12T600BG Vicor Corporation | 797 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A12T600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 86% | 3kV | 425V | 12V | 50A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375A32T600BL Vicor Corporation | 500 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A32T600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.1% | 3kV | 425V | 32V | 18.75A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24B3V3M100BL Vicor Corporation | 559 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | MINI (100W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B3V3M100 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 81.4% | 3kV | 36V | 3.3V | 30.3A | 18V | 24V | NO | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V375A12T600BL Vicor Corporation | 16 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A12T600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 86% | 3kV | 425V | 12V | 50A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24C28M150BG Vicor Corporation | 758 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -55°C~100°C | Bulk | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C28M150 | - | R-XDFM-P7 | 1 | - | - | 89% | 3kV | 36V | 28V | 5.4A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | - | ROHS3 Compliant | ||
![]() V150A36C500BL Vicor Corporation | 2719 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 200V | 36V | 13.89A | 100V | 150V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V150A24C500BG Vicor Corporation | 2154 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 200V | 24V | 20.83A | 100V | 150V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V24A28C500BL2 Vicor Corporation | 2918 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | - | CSA, UL | 88% | 3kV | 36V | 28V | 17.86A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | - | Non-RoHS Compliant | ||
![]() V150A15C500BL Vicor Corporation | 2142 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.3% | 3kV | 200V | 15V | 33.33A | 100V | 150V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V150A28C500BG Vicor Corporation | 2508 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.3% | 3kV | 200V | 28V | 17.86A | 100V | 150V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V24A28C500BG Vicor Corporation | 2095 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | - | CSA, UL | 88% | 3kV | 36V | 28V | 17.86A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | - | ROHS3 Compliant | ||
![]() V48A36C500BG Vicor Corporation | 2128 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48A36C500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 75V | 36V | 13.89A | 36V | 48V | YES | 39.6V | 3.6V | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V48A24C500BG Vicor Corporation | 2152 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48A24C500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 75V | 24V | 20.83A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V24A24C500BN3 Vicor Corporation | 2833 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A24C500 | - | R-XDFM-P9 | 1 | - | CSA, UL | 88.3% | 3kV | 36V | 24V | 20.83A | 18V | 24V | YES | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V150A28C500BN Vicor Corporation | 2259 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V150A28C500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.3% | 3kV | 200V | 28V | 17.86A | 100V | 150V | YES | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V24B12H150BG3 Vicor Corporation | 2764 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B12H150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.8% | 3kV | 36V | 12V | 12.5A | 18V | 24V | NO | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | ROHS3 Compliant | ||
![]() V24C28H150BL2 Vicor Corporation | 2262 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C28H150 | - | R-XDFM-P7 | 1 | - | - | 89% | 3kV | 36V | 28V | 5.4A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | - | Non-RoHS Compliant | ||
![]() V24B28H150BG Vicor Corporation | 2270 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B28H150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.8% | 3kV | 36V | 28V | 5.36A | 18V | 24V | NO | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | ROHS3 Compliant |