- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Isolation | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300B36E250BG Vicor Corporation | 2604 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300B36E250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.1% | 3kV | 375V | 36V | 6.94A | 180V | 300V | YES | - | - | OVP, UVLO | 15.748mm | 55.88mm | ROHS3 Compliant | ||
![]() V110B5E150B Vicor Corporation | 2948 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110B5E150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.8% | 3kV | 154V | 5V | 30A | 66V | 110V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | Non-RoHS Compliant | ||
![]() V375B36E300BL Vicor Corporation | 2233 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | - | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B36E300 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.9% | 3kV | 425V | 36V | 8.33A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() V28A28C200B Vicor Corporation | 2763 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V28A28C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 85% | 3kV | 36V | 28V | 7.14A | 9V | 28V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | Non-RoHS Compliant | ||
![]() V300A36E400BL Vicor Corporation | 2311 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A36E400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88.2% | 3kV | 375V | 36V | 11.11A | 180V | 300V | YES | - | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() V28A12C200BN Vicor Corporation | 2438 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 36V | 12V | 16.67A | 9V | 28V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() V24A8E300BL Vicor Corporation | 2570 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24A8E300 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 36V | 8V | 37.5A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() V24A12T300BG3 Vicor Corporation | 2196 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 36V | 12V | 25A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 55.88mm | ROHS3 Compliant | ||
![]() VI-JT4-EX-B1 Vicor Corporation | 2404 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | - | - | - | - | - | - | - | VI-JT4 | - | - | 1 | - | TUV, UL | 88% | 3kV | 160V | 48V | 1.56A | 66V | 110V | - | - | - | OCP, SCP | 27.432mm | 57.9mm | Non-RoHS Compliant | ||
![]() VI-J53-EW-B1 Vicor Corporation | 2936 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | - | - | VI-J53 | - | - | 1 | - | TUV, UL | 88% | 3kV | 200V | 24V | 4.17A | 100V | 150V | - | - | - | OCP, SCP | 27.432mm | 57.9mm | Non-RoHS Compliant | ||
![]() VI-JT3-CW-B1 Vicor Corporation | 2982 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | - | - | VI-JT3 | - | - | 1 | - | TUV, UL | 90% | 3kV | 160V | 24V | 4.17A | 66V | 110V | - | - | - | OCP, SCP | 27.432mm | 57.9mm | Non-RoHS Compliant | ||
![]() VI-JV2-CY-B1 Vicor Corporation | 2813 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | - | - | - | VI-JV2 | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | 15V | 3.33A | 9V | 24V | - | - | - | OCP, SCP | 27.432mm | 57.9mm | Non-RoHS Compliant | ||
![]() V72A5C300BL Vicor Corporation | 2719 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V72A5C300 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 85.5% | 3kV | 110V | 5V | 60A | 43V | 72V | YES | - | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() V28A5T175BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (175W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 175W | REMOTE SHUTDOWN | 175W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V28A5T175 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 76.8% | 3kV | 36V | 5V | 35A | 9V | 28V | YES | - | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() VE-JV4-EY-B1 Vicor Corporation | 2180 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | 57.9mm | - | - | VE-JV4 | - | - | 1 | - | TUV, UL | 88% | 3kV | 36V | 48V | 1.04A | 9V | 24V | - | - | Isolated | OCP, SCP | 27.432mm | - | ROHS3 Compliant | ||
![]() V28A48C200BN Vicor Corporation | 2524 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 82.6% | 3kV | 36V | 48V | 4.17A | 9V | 28V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() V28A6V5T200BL Vicor Corporation | 2700 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | - | Active | Not Applicable | - | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | - | - | - | - | - | - | - | V28A6V5T200 | - | - | 1 | - | CE, TUV, UL | 78.8% | 3kV | 36V | 6.5V | 30.77A | 9V | 28V | - | - | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() V24A15E300BG3 Vicor Corporation | 2851 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.2% | 3kV | 36V | 15V | 20A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 55.88mm | ROHS3 Compliant | ||
![]() VE-B62-CV Vicor Corporation | 2529 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 15V | 10A | 200V | 300V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | ||
![]() VI-26N-CW Vicor Corporation | 2584 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 18.5V | 5.41A | 200V | 300V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant |