- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Current | Output Power | Protections | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300C12H150BL Vicor Corporation | 2013 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | 2007 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 8504.40.60.07 | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C12H150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | - | - | YES | - | 150W | - | - | - | - | Isolated | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24C28C100BL Vicor Corporation | 2559 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C28C100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 3.57A | 18V | 24V | - | - | YES | - | 100W | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VTM48EF080T030A00 Vicor Corporation | 14 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | -40°C~125°C | Tray | 2014 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | - | Voltage Transformation Module | - | ITE (Commercial) | 240W | - | - | 240W | QUAD | UNSPECIFIED | - | 1 | - | - | - | - | R-XQMA-X | 1 | - | CE, TUV | 95% | 2.25kV | 55V | - | 30A | 26V | - | 55V | 26V | - | - | - | - | 267W | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 6.858mm | 32.5mm | 22mm | - | ROHS3 Compliant | Lead Free | ||
![]() V24B15C200BL Vicor Corporation | 2020 |
| - | 16 Weeks | Through Hole | Surface Mount | Module | - | - | -20°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B15C200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 36V | 15V | 13.33A | 18V | 24V | - | - | YES | - | 200W | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24C24C100BL3 Vicor Corporation | 2616 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C24C100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 24V | 4.17A | 18V | 24V | - | - | YES | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | - | ||
![]() DCM3623T50T17A6T00 Vicor Corporation | 2982 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | -40°C~125°C With Derating | Tray | 2017 | VI Chip® DCM® (160W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 160W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P9 | 1 | - | - | 91.4% | 2.25kV | 50V | 15V | - | 9V | 30V | - | - | YES | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 38.72mm | 22.8mm | - | ROHS3 Compliant | - | ||
![]() V300B28T250BL Vicor Corporation | 2336 | - | - | 16 Weeks | Through Hole | Surface Mount | Module | - | 9 | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 250W | DUAL | PIN/PEG | - | 1 | - | - | V300B28T250 | 9 | - | 1 | - | UL, TUV, CE | 88.5% | 3kV | 375V | 28V | 8.93A | 180V | 300V | - | - | YES | 8.93A | 250W | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | No | Non-RoHS Compliant | - | ||
![]() V72B36T250BG Vicor Corporation | 2229 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 9 | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | - | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V72B36T250 | 9 | - | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 110V | 36V | 6.94A | 43V | 72V | - | - | YES | 6.94A | 250W | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V24B28C200BL Vicor Corporation | 2742 |
| Datasheet | 16 Weeks | Through Hole | Surface Mount | Module | - | - | -20°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B28C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87% | 3kV | 36V | 28V | 7.14A | 18V | 24V | - | - | NO | - | 200W | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V110B24C200BL Vicor Corporation | 2533 |
| Datasheet | 16 Weeks | Through Hole | Surface Mount | Module | - | - | -20°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110B24C200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.3% | 3kV | 154V | 24V | 8.33A | 66V | 110V | - | - | YES | - | 200W | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24C48H100BG Vicor Corporation | 2408 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C48H100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 36V | 48V | 2.08A | 18V | 24V | - | - | YES | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V300A5H300BL Vicor Corporation | 886 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~100°C | Bulk | 2012 | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A5H300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 84.2% | 3kV | 375V | 5V | 60A | 180V | 300V | - | - | YES | - | 300W | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Lead Free | ||
![]() VI-262-CV Vicor Corporation | 2484 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2012 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 15V | 10A | 200V | 300V | - | - | YES | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MI-J23-IZ Vicor Corporation | 2620 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -40°C~85°C | Bulk | 2008 | MI-J00™ (25W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-PDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 50V | 24V | 1.04A | 18V | 28V | - | - | YES | - | - | CURRENT; INPUT LOW VOLTAGE; INPUT OVER VOLTAGE | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BCM48BT480T300A00 Vicor Corporation | 108 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Module | - | - | -40°C~125°C | Tray | 2015 | VI Chip® BCM® (300W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | 60 | EAR99 | Bus Converter Module | - | ITE (Commercial) | 300W | - | - | 288W | QUAD | - | - | 1 | - | - | - | - | R-XQMA-T60 | 1 | - | - | 96% | 2.25kV | 55V | 48V | 6A | 38V | 48V | - | - | NO | - | - | - | 300W | - | - | - | OCP, OTP, SCP, UVLO | 6.858mm | 32.5mm | 22mm | - | ROHS3 Compliant | - | ||
![]() V48A24C500BL Vicor Corporation | 2790 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | 2012 | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48A24C500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 75V | 24V | 20.83A | 36V | 48V | - | - | YES | - | 500W | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-260-IW Vicor Corporation | 867 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~85°C | Bulk | 2012 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 5V | 20A | 200V | 300V | - | - | YES | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V48A36T500BG Vicor Corporation | 2664 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48A36T500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 75V | 36V | 13.89A | 36V | 48V | - | - | YES | - | - | - | - | 39.6V | 3.6V | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V24A36T400BL Vicor Corporation | 2772 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 36V | 11.11A | 18V | 24V | - | - | YES | - | - | - | - | 75.6V | 32.4V | - | OVP, UVLO | 15.748mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-JW0-MX Vicor Corporation | 876 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | - | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JW0 | - | - | 1 | Not Qualified | - | 90% | 3kV | 36V | 5V | 15A | 18V | 24V | - | - | YES | - | 75W | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - |