- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300C12T75BN2 Vicor Corporation | 2952 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85% | 3kV | 375V | 12V | 6.25A | 180V | 300V | YES | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V24C5E50BL Vicor Corporation | 2783 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C5E50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | 18V | 24V | YES | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V48C12C75B Vicor Corporation | 2858 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C12C75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 75V | 12V | 6.25A | 36V | 48V | YES | - | OVP, UVLO | 13.716mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V48C12E75BL Vicor Corporation | 2091 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C12E75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 75V | 12V | 6.25A | 36V | 48V | YES | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V24C48T100B Vicor Corporation | 2069 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C48T100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 36V | 48V | 2.08A | 18V | 24V | YES | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V24C12T100BS Vicor Corporation | 2169 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.33A | 18V | 24V | YES | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() V24C28T50BG Vicor Corporation | 2554 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C28T50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 1.78A | 18V | 24V | YES | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() V24C15C100BN Vicor Corporation | 2903 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 15V | 6.67A | 18V | 24V | YES | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() V48C12C150BL3 Vicor Corporation | 2635 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C12C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 12.5A | 36V | 48V | YES | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V48C3V3E75BL Vicor Corporation | 2603 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C3V3E75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81.5% | 3kV | 75V | 3.3V | 22.7A | 36V | 48V | YES | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V48C28C150BN Vicor Corporation | 2529 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C28C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 75V | 28V | 5.36A | 36V | 48V | YES | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V48C48C150BL3 Vicor Corporation | 2814 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C48C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 75V | 48V | 3.13A | 36V | 48V | YES | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() VI-J03-EY Vicor Corporation | 2225 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J03 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 20V | 24V | 2.08A | 10V | 12V | YES | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-J6R-EY Vicor Corporation | 2764 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6R | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 7.5V | 6.67A | 200V | 300V | YES | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V48C48E75BL2 Vicor Corporation | 2099 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C48E75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.9% | 3kV | 75V | 48V | 1.56A | 36V | 48V | YES | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V48C3V3T75BG3 Vicor Corporation | 2250 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C3V3T75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81.5% | 3kV | 75V | 3.3V | 22.7A | 36V | 48V | YES | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() VI-J70-EZ Vicor Corporation | 2737 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J70 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 375V | 5V | 5A | 100V | 150V | YES | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V110C5E75BL3 Vicor Corporation | 2455 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 75W | SEATED HT CALCULATED | 75W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | - | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 83.6% | 3kV | 154V | 5V | 15A | 66V | 110V | - | OUTPUT OVER VOLTAGE | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V48C8T100BG Vicor Corporation | 2445 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C8T100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 87.4% | 3kV | 75V | 8V | 12.5A | 36V | 48V | YES | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V300C12C150BL3 Vicor Corporation | 2896 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C12C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant |