- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Output Voltage-Max | Output Voltage-Min | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V375C24E75BG2 Vicor Corporation | 2049 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C24E75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 88.3% | 3kV | 425V | 24V | 3.13A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V300C24C75BL2 Vicor Corporation | 2572 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C24C75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.4% | 3kV | 375V | 24V | 3.13A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() VI-J73-EY Vicor Corporation | 2088 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J73 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 375V | 24V | 2.08A | 100V | 150V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V48C5C100BG Vicor Corporation | 2112 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C5C100 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85% | 3kV | 75V | 5V | 20A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V300C2T50B2 Vicor Corporation | 2576 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C2T50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 73.9% | 3kV | 375V | 2V | 25A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V110C5C75BL2 Vicor Corporation | 2797 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 75W | SEATED HT CALCULATED | 75W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | - | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 83.6% | 3kV | 154V | 5V | 15A | 66V | 110V | - | - | - | OUTPUT OVER VOLTAGE | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | - | ||
![]() V300C15C75BN Vicor Corporation | 2505 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.2% | 3kV | 375V | 15V | 5A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() VI-JTL-EW Vicor Corporation | 2427 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JTL | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 160V | 28V | 3.57A | 66V | 110V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() V48C36C150BL Vicor Corporation | 2137 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C36C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.6% | 3kV | 75V | 36V | 4.17A | 36V | 48V | YES | - | - | - | 39.6V | 3.6V | OVP, UVLO | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V375B12E200BL3 Vicor Corporation | 2548 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B12E200 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 85.4% | 3kV | 425V | 12V | 16.67A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() BCM6123TD1E5117T00 Vicor Corporation | In Stock |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | - | -40°C~125°C | - | - | VI Chip® BCM® | - | e4 | - | Active | 1 (Unlimited) | - | - | Isolated Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.7% | 4.242kV | 410V | - | - | 260V | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | - | ||
![]() VI-203-CX Vicor Corporation | 2536 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -25°C~85°C | Bulk | 2012 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | - | 75W | DUAL | PIN/PEG | - | 1 | - | - | - | 9 | - | 1 | - | - | 90% | 3kV | 20V | 24V | 3.13A | 10V | 12V | YES | 15A | 75W | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() V48C5T50BF3 Vicor Corporation | 2659 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C5T50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 75V | 5V | 10A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V48C5T100B Vicor Corporation | 2204 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C5T100 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85% | 3kV | 75V | 5V | 20A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() VE-J60-EX Vicor Corporation | 2296 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J60 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 5V | 15A | 200V | 300V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() V24C12E150BN3 Vicor Corporation | 2813 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | - | - | 88.4% | 3kV | 36V | 12V | 12.5A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() V24C28C100BS Vicor Corporation | 2584 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 3.57A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V48C48E150BF2 Vicor Corporation | 2241 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C48E150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 75V | 48V | 3.13A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V24C5C100BS2 Vicor Corporation | 2559 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84% | 3kV | 36V | 5V | 20A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V48C48E150BG Vicor Corporation | 2221 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C48E150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 75V | 48V | 3.13A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | - |