- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V375C15T150BL Vicor Corporation | 2676 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C15T150 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86% | 3kV | 425V | 15V | 10A | 250V | 375V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V375A12C600BF2 Vicor Corporation | 2541 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | - | - | - | -20°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A12C600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 86% | 3kV | 425V | 12V | 50A | 250V | 375V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V110A24T300BL Vicor Corporation | 2807 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110A24T300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.9% | 3kV | 154V | 24V | 12.5A | 66V | 110V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V300A36E500BL Vicor Corporation | 2164 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | - | - | - | -10°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A36E500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88.4% | 3kV | 375V | 36V | 13.89A | 180V | 300V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V300A28T500B Vicor Corporation | 2272 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2012 | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A28T500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 375V | 28V | 17.86A | 180V | 300V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-JN0-EY Vicor Corporation | 2731 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | - | - | - | -10°C~100°C | Bulk | 2003 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | VI-JN0 | - | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV, CE | 88% | 3kV | 76V | 5V | 10A | 36V | 48V | YES | - | - | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | 57.9mm | 44.4mm | Non-RoHS Compliant | - | ||
![]() V24B5C200B Vicor Corporation | 2800 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | - | - | - | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B5C200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 84.9% | 3kV | 36V | 5V | 40A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 55.9mm | Non-RoHS Compliant | - | ||
![]() V28C28H100BL3 Vicor Corporation | 2542 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | not_compliant | - | V28C28H100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 80.6% | 3kV | 36V | 28V | 3.57A | 9V | 28V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V28C5T50BG Vicor Corporation | 2122 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | - | 1 | - | - | V28C5T50 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 77% | 3kV | 36V | 5V | 10A | 9V | 28V | YES | - | 50W | - | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | Lead Free | ||
![]() V48C36E150BG3 Vicor Corporation | 2926 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | - | - | -10°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C36E150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.6% | 3kV | 75V | 36V | 4.17A | 36V | 48V | YES | - | - | - | - | - | - | 39.6V | 3.6V | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | Lead Free | ||
![]() VI-JW1-IY Vicor Corporation | 2032 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | - | - | - | - | - | - | -40°C~100°C | Bulk | 2003 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JW1 | - | - | 1 | Not Qualified | - | 90% | 3kV | 36V | 12V | 4.17A | 18V | 24V | YES | - | 50W | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24C8T100BL Vicor Corporation | 2717 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C8T100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 86% | 3kV | 36V | 8V | 12.5A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() V24C12E100BL3 Vicor Corporation | 2509 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | - | - | -10°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 36V | 12V | 8.33A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() V110A48T400BL Vicor Corporation | 2344 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110A48T400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.9% | 3kV | 154V | 48V | 8.33A | 66V | 110V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Lead Free | ||
![]() V24B12M250BL Vicor Corporation | 766 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | - | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Bright Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B12M250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 86.9% | 3kV | 36V | 12V | 20.8A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Lead Free | ||
![]() X20-24S03 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VIZ0056 Vicor | In Stock | - | - | - | - | - | - | - | - | Vicor Corporation | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VIZ0060B Vicor | In Stock | - | - | - | - | - | - | - | - | Vicor Corporation | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-920383B Vicor | 950 |
| - | - | - | - | - | - | - | Vicor Corporation | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTM48KP020T095AA0 Vicor | In Stock | - | - | - | - | Through Hole | 18-DIP Module | - | - | Vicor Corporation | Bulk | Active | - | 1.8V | - | - | - | VTM™ | 0.89 L x 0.61 W x 0.18 H (22.5mm x 15.5mm x 4.5mm) | - | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 43.2V | - | - | - | - | - | 95A | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - |