- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Min Input Voltage | Max Input Voltage | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300B3V3T100BN Vicor Corporation | 2187 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (100W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 80.8% | 3kV | 375V | 3.3V | 30.3A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | ||
![]() VI-2T4-CX Vicor Corporation | 2320 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 48V | 1.56A | 66V | 110V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-2T1-CX Vicor Corporation | 2245 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 12V | 6.25A | 66V | 110V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-2T0-CX Vicor Corporation | 2716 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 5V | 15A | 66V | 110V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() V300B3V3T150BL Vicor Corporation | 2750 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B3V3T150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 80% | 3kV | 375V | 3.3V | 45.45A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() PRM48AT480M400A00 Vicor Corporation | 2235 |
| - | 16 Weeks | Through Hole | Through Hole | 16-DIP Module | - | -55°C~125°C | Tray | 2015 | VI Chip® PRM® (400W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | 32 | EAR99 | Pre-Regulator Module | NICKEL (80) PALLADIUM (6) GOLD (2) | - | - | ITE (Commercial) | 400W | - | 400W | DUAL | - | 245 | 1 | - | NOT SPECIFIED | - | - | R-XDMA-T32 | 1 | - | - | 97.5% | - | 75V | 48V | 8.33A | 36V | 48V | YES | - | - | - | - | Remote On/Off, UVLO | 6.858mm | 32.5mm | 22mm | - | ROHS3 Compliant | ||
![]() V375B3V3T150BG Vicor Corporation | 2314 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B3V3T150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 79% | 3kV | 425V | 3.3V | 45.45A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | ||
![]() V24A28E300BL Vicor Corporation | 2331 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 28V | 10.71A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | Non-RoHS Compliant | ||
![]() V24B48T250B Vicor Corporation | 2223 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | BRIGHT TIN LEAD | - | - | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B48T250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 89.1% | 3kV | 36V | 48V | 5.2A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V24B48T250BG2 Vicor Corporation | 2577 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B48T250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 89.1% | 3kV | 36V | 48V | 5.2A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | ||
![]() V24B28T250B3 Vicor Corporation | 2386 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | BRIGHT TIN LEAD | - | - | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B28T250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 88.7% | 3kV | 36V | 28V | 8.9A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V24B28T250BL3 Vicor Corporation | 2128 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | BRIGHT TIN LEAD | - | - | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B28T250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 88.7% | 3kV | 36V | 28V | 8.9A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V24B48T250BG3 Vicor Corporation | 2092 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B48T250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 89.1% | 3kV | 36V | 48V | 5.2A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | ||
![]() V24B12T250BL Vicor Corporation | 2145 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | BRIGHT TIN LEAD | - | - | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B12T250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 86.9% | 3kV | 36V | 12V | 20.8A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V24B28T250BL Vicor Corporation | 2197 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 250W | - | 250W | - | - | - | - | - | - | V24B28T250 | - | - | 1 | - | - | 88.7% | 3kV | 36V | - | 8.9A | 18V | - | - | - | - | 18V | 36V | OVP, UVLO | 15.748mm | 57.912mm | 55.88mm | - | Non-RoHS Compliant | ||
![]() V150B28T250BL Vicor Corporation | 2729 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.2% | 3kV | 200V | 28V | 8.93A | 100V | 150V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V150B28T250BL2 Vicor Corporation | 2117 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.2% | 3kV | 200V | 28V | 8.93A | 100V | 150V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V300B28T250BG Vicor Corporation | 2299 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | 9 | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | - | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | - | 1 | - | - | V300B28T250 | 9 | - | 1 | - | UL, TUV, CE | 88.5% | 3kV | 375V | 28V | 8.93A | 180V | 300V | YES | 8.93A | 250W | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | No | ROHS3 Compliant | ||
![]() V300B36T250B3 Vicor Corporation | 2109 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B36T250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.1% | 3kV | 375V | 36V | 6.94A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | ||
![]() V300B15T250BG Vicor Corporation | 2218 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B15T250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 375V | 15V | 16.67A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant |