- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Output Voltage-Max | Output Voltage-Min | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-B6F-EU Vicor Corporation | 2292 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | -10°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | - | - | 88% | 3kV | 400V | 72V | 2.78A | 200V | 300V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-B61-EU Vicor Corporation | 2426 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | -10°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 400V | 12V | 16.67A | 200V | 300V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V110B28E150BL Vicor Corporation | 2154 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110B28E150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.2% | 3kV | 154V | 28V | 5.36A | 66V | 110V | YES | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24B48T150BL Vicor Corporation | 2897 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B48T150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88.9% | 3kV | 36V | 48V | 3.13A | 18V | 24V | YES | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V48C15T75BN Vicor Corporation | 2710 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C15T75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.6% | 3kV | 75V | 15V | 5A | 36V | 48V | YES | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V150B28C150BL Vicor Corporation | 2052 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.9% | 3kV | 200V | 28V | 5.36A | 100V | 150V | YES | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V110B28E150B Vicor Corporation | 2109 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110B28E150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.2% | 3kV | 154V | 28V | 5.36A | 66V | 110V | YES | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V150B24T150BL2 Vicor Corporation | 2613 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.2% | 3kV | 200V | 24V | 6.25A | 100V | 150V | YES | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24B48C150BL2 Vicor Corporation | 2640 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B48C150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88.9% | 3kV | 36V | 48V | 3.13A | 18V | 24V | YES | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V300B28E250BL Vicor Corporation | 2367 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B28E250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 88.5% | 3kV | 375V | 28V | 8.93A | 180V | 300V | YES | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24B5E200BL2 Vicor Corporation | 2010 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B5E200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.9% | 3kV | 36V | 5V | 40A | 18V | 24V | NO | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V24B48T150BL2 Vicor Corporation | 2981 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B48T150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 88.9% | 3kV | 36V | 48V | 3.13A | 18V | 24V | NO | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V28B36C150BG Vicor Corporation | 2218 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V28B36C150 | 9 | R-XDMA-P9 | 1 | - | - | 79.8% | 3kV | 36V | 36V | 4.17A | 9V | 24V | YES | - | 39.6V | 32.4V | OVP, UVLO | 15.748mm | 57.9mm | 55.88mm | ROHS3 Compliant | ||
![]() V375B24C200BF Vicor Corporation | 2829 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B24C200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.8% | 3kV | 425V | 24V | 8.33A | 250V | 375V | YES | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V24B3V3E150BN2 Vicor Corporation | 2269 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B3V3E150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 81.2% | 3kV | 36V | 3.3V | 45.45A | 18V | 24V | YES | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 55.9mm | ROHS3 Compliant | ||
![]() VI-JW2-CY-S Vicor Corporation | 2333 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | VI-JW2 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 36V | 15V | 3.33A | 18V | 24V | YES | CURRENT | - | - | OCP, SCP | 13.208mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() V24B36C150B Vicor Corporation | 2551 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B36C150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 36V | 36V | 4.17A | 18V | 24V | NO | - | 39.6V | 3.6V | OVP, UVLO | 13.716mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V24B36E200BL Vicor Corporation | 2623 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B36E200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 36V | 36V | 5.55A | 18V | 24V | YES | - | 39.6V | 3.6V | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V24B36T150BL3 Vicor Corporation | 2144 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B36T150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 36V | 36V | 4.17A | 18V | 24V | NO | - | 39.6V | 3.6V | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V48B3V3E150BG3 Vicor Corporation | 2506 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48B3V3E150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 82% | 3kV | 75V | 3.3V | 45.45A | 36V | 48V | YES | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant |