- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Voltage-Max | Output Voltage-Min | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24B24T150BL Vicor Corporation | 2771 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B24T150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.7% | 3kV | 36V | 24V | 6.25A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V28C3V3T50BL3 Vicor Corporation | 2026 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | - | 1 | not_compliant | - | V28C3V3T50 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 71.4% | 3kV | 36V | 3.3V | 15.15A | 9V | 28V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V300C12T150BG3 Vicor Corporation | 2553 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C12T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V72C12T150BG2 Vicor Corporation | 2807 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V72C12T150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 86.3% | 3kV | 110V | 12V | 12.5A | 43V | 72V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V150C24T150BL Vicor Corporation | 2306 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 200V | 24V | 6.25A | 100V | 150V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V150C28T150BL Vicor Corporation | 2197 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 200V | 28V | 5.36A | 100V | 150V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V48C28T150B Vicor Corporation | 2167 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C28T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 75V | 28V | 5.36A | 36V | 48V | YES | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V72C12T150BL2 Vicor Corporation | 2594 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V72C12T150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 86.3% | 3kV | 110V | 12V | 12.5A | 43V | 72V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V300C12T150B2 Vicor Corporation | 2349 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (150W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C12T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V48C28T150BG3 Vicor Corporation | 2664 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C28T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 75V | 28V | 5.36A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V300C24T150B2 Vicor Corporation | 2530 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (150W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C24T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 24V | 6.25A | 180V | 300V | YES | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V24C15H50BN2 Vicor Corporation | 2873 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 36V | 15V | 3.33A | 18V | 24V | YES | - | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() V48C5H50BG Vicor Corporation | 2321 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C5H50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 75V | 5V | 10A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V24C36H50BL Vicor Corporation | 2897 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C36H50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.9% | 3kV | 36V | 36V | 1.39A | 18V | 24V | YES | 39.6V | 3.6V | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V375B12C300BG2 Vicor Corporation | 2729 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B12C300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 425V | 12V | 25A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375B28C300BG3 Vicor Corporation | 2220 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B28C300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 425V | 28V | 10.71A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375B28C300BL2 Vicor Corporation | 2622 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B28C300 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 425V | 28V | 10.71A | 250V | 375V | YES | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V375B12C300B Vicor Corporation | 2770 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B12C300 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 425V | 12V | 25A | 250V | 375V | YES | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V300C5H50BN2 Vicor Corporation | 2790 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81% | 3kV | 375V | 5V | 10A | 180V | 300V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V24A48C300BN Vicor Corporation | 2970 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | Maxi (300W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A48C300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.1% | 3kV | 36V | 48V | 6.25A | 18V | 24V | YES | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant |