- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V110C3V3T50BG2 Vicor Corporation | 2520 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | SEATED HT CALCULATED | 50W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | V110C3V3T50 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 79.8% | 3kV | 154V | 3.3V | 15.15A | 66V | 110V | - | - | OUTPUT OVER VOLTAGE | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() V300C8T100BN Vicor Corporation | 2640 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 82.3% | 3kV | 375V | 8V | 12.5A | 180V | 300V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V300C36E150BL Vicor Corporation | 2175 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C36E150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 375V | 36V | 4.17A | 180V | 300V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V110C3V3T50BG3 Vicor Corporation | 2784 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | SEATED HT CALCULATED | 50W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | V110C3V3T50 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 79.8% | 3kV | 154V | 3.3V | 15.15A | 66V | 110V | - | - | OUTPUT OVER VOLTAGE | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() V24C24T150BG3 Vicor Corporation | 2633 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C24T150 | - | R-XDFM-P7 | 1 | - | - | 88.3% | 3kV | 36V | 24V | 6.3A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | - | ROHS3 Compliant | ||
![]() VI-J74-CZ Vicor Corporation | 2966 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | - | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J74 | - | - | 1 | Not Qualified | - | 90% | 3kV | 375V | 48V | 521mA | 100V | 150V | YES | 25W | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V24B24T150BG Vicor Corporation | 2255 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B24T150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.7% | 3kV | 36V | 24V | 6.25A | 18V | 24V | NO | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | ROHS3 Compliant | ||
![]() V28C12T100B2 Vicor Corporation | 2878 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | not_compliant | - | V28C12T100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 80% | 3kV | 36V | 12V | 8.33A | 9V | 28V | YES | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V24C28T150BG3 Vicor Corporation | 2986 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C28T150 | - | R-XDFM-P7 | 1 | - | - | 89% | 3kV | 36V | 28V | 5.4A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | - | ROHS3 Compliant | ||
![]() V24B24T150BL Vicor Corporation | 2771 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B24T150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.7% | 3kV | 36V | 24V | 6.25A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V28C3V3T50BL3 Vicor Corporation | 2026 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | - | 1 | not_compliant | - | V28C3V3T50 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 71.4% | 3kV | 36V | 3.3V | 15.15A | 9V | 28V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V300C12T150BG3 Vicor Corporation | 2553 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C12T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V72C12T150BG2 Vicor Corporation | 2807 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V72C12T150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 86.3% | 3kV | 110V | 12V | 12.5A | 43V | 72V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V150C24T150BL Vicor Corporation | 2306 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 200V | 24V | 6.25A | 100V | 150V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V150C28T150BL Vicor Corporation | 2197 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 200V | 28V | 5.36A | 100V | 150V | YES | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V48C28T150B Vicor Corporation | 2167 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C28T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 75V | 28V | 5.36A | 36V | 48V | YES | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V72C12T150BL2 Vicor Corporation | 2594 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V72C12T150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 86.3% | 3kV | 110V | 12V | 12.5A | 43V | 72V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V300C12T150B2 Vicor Corporation | 2349 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C12T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V48C28T150BG3 Vicor Corporation | 2664 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C28T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 75V | 28V | 5.36A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V300C24T150B2 Vicor Corporation | 2530 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C24T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 24V | 6.25A | 180V | 300V | YES | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | Non-RoHS Compliant |