- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300C8M100BN3 Vicor Corporation | 2532 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 82.3% | 3kV | 375V | 8V | 12.5A | 180V | 300V | YES | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V375C5M100BN Vicor Corporation | 2549 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C5M100 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 81.8% | 3kV | 425V | 5V | 20A | 250V | 375V | YES | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V375C8M100BN Vicor Corporation | 2122 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C8M100 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 82.2% | 3kV | 425V | 8V | 12.5A | 250V | 375V | YES | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V24C24M100BS Vicor Corporation | 2946 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 24V | 4.17A | 18V | 24V | YES | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() VI-J50-MW-S Vicor Corporation | 577 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J50 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 5V | 20A | 100V | 150V | YES | OCP, SCP | 13.208mm | - | - | Non-RoHS Compliant | ||
![]() V24A12H400BL3 Vicor Corporation | 867 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 36V | 12V | 33.33A | 18V | 24V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24A5H400BG Vicor Corporation | 826 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A5H400 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 80A | 18V | 24V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V300A24H400BL Vicor Corporation | 806 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A24H400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.3% | 3kV | 375V | 24V | 16.67A | 180V | 300V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V375A5H400BL2 Vicor Corporation | 711 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A5H400 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 83% | 3kV | 425V | 5V | 80A | 250V | 375V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24A5H400BL2 Vicor Corporation | 560 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A5H400 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 80A | 18V | 24V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24A48H400BL Vicor Corporation | 680 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | 2015 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.7% | 3kV | 36V | 48V | 8.33A | 18V | 24V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24A48E400BN Vicor Corporation | 2550 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A48E400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.7% | 3kV | 36V | 48V | 8.33A | 18V | 24V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() VI-JT0-CY-B1 Vicor Corporation | 2409 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | - | - | VI-JT0 | - | - | 1 | - | TUV, UL | 90% | 3kV | 160V | 5V | 10A | 66V | 110V | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() V24A12T300BN Vicor Corporation | 2223 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A12T300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 36V | 12V | 25A | 18V | 24V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V300A12E400BL Vicor Corporation | 2572 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A12E400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 85.8% | 3kV | 375V | 12V | 33.33A | 180V | 300V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() VI-J34-CZ-B1 Vicor Corporation | 2535 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | - | VI-J34 | - | - | 1 | - | TUV, UL | 90% | 3kV | 60V | 48V | 521mA | 42V | 48V | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-JT3-CZ-B1 Vicor Corporation | 2950 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | - | VI-JT3 | - | - | 1 | - | TUV, UL | 90% | 3kV | 160V | 24V | 1.04A | 66V | 110V | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() V28A5T175BL2 Vicor Corporation | 2444 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (175W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 175W | REMOTE SHUTDOWN | 175W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V28A5T175 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 76.8% | 3kV | 36V | 5V | 35A | 9V | 28V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24A12E400BF2 Vicor Corporation | 2169 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 36V | 12V | 33.33A | 18V | 24V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V28A15C200BN Vicor Corporation | 2410 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.5% | 3kV | 36V | 15V | 13.33A | 9V | 28V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant |