- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Isolation | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300C24H75BL2 Vicor Corporation | 2944 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C24H75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.4% | 3kV | 375V | 24V | 3.13A | 180V | 300V | YES | - | OVP, UVLO | 16.51mm | 36.83mm | Non-RoHS Compliant | ||
![]() V375C3V3H50BG Vicor Corporation | 2735 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C3V3H50 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 77% | 3kV | 425V | 3.3V | 15.15A | 250V | 375V | YES | - | OVP, UVLO | 16.51mm | 36.83mm | ROHS3 Compliant | ||
![]() V48C28H75BG2 Vicor Corporation | 2732 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C28H75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.4% | 3kV | 75V | 28V | 2.67A | 36V | 48V | YES | - | OVP, UVLO | 15.748mm | 36.83mm | ROHS3 Compliant | ||
![]() V300C12H75BN3 Vicor Corporation | 2081 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85% | 3kV | 375V | 12V | 6.25A | 180V | 300V | YES | - | OVP, UVLO | 15.748mm | 36.83mm | ROHS3 Compliant | ||
![]() V300C24H75BN Vicor Corporation | 2343 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.4% | 3kV | 375V | 24V | 3.13A | 180V | 300V | YES | - | OVP, UVLO | 15.748mm | 36.83mm | ROHS3 Compliant | ||
![]() V300C48H75BN Vicor Corporation | 2277 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86% | 3kV | 375V | 48V | 1.56A | 180V | 300V | YES | - | OVP, UVLO | 15.748mm | 36.83mm | ROHS3 Compliant | ||
![]() V375C28H75BF Vicor Corporation | 2535 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C28H75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 84.6% | 3kV | 425V | 28V | 2.68A | 250V | 375V | YES | - | OVP, UVLO | 14.478mm | 36.83mm | ROHS3 Compliant | ||
![]() V24A12E300BL3 Vicor Corporation | 2098 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 36V | 12V | 25A | 18V | 24V | YES | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() V375A28E400BL Vicor Corporation | 2478 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A28E400 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88% | 3kV | 425V | 28V | 14.28A | 250V | 375V | YES | - | OVP, UVLO | 15.748mm | - | Non-RoHS Compliant | ||
![]() V24A15C300BL2 Vicor Corporation | 2478 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.2% | 3kV | 36V | 15V | 20A | 18V | 24V | YES | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() VE-J43-CY-B1 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | 57.9mm | - | - | VE-J43 | - | - | 1 | - | TUV, UL | 90% | 3kV | 100V | 24V | 2.08A | 55V | 72V | - | Isolated | OCP, SCP | 27.432mm | - | ROHS3 Compliant | ||
![]() V28A15T200BL3 Vicor Corporation | 2331 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V28A15T200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.5% | 3kV | 36V | 15V | 13.33A | 9V | 28V | YES | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() V110A5C300BL Vicor Corporation | 2170 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110A5C300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.9% | 3kV | 154V | 5V | 60A | 66V | 110V | YES | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() V375A28E400BG Vicor Corporation | 2628 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A28E400 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88% | 3kV | 425V | 28V | 14.28A | 250V | 375V | YES | - | OVP, UVLO | 15.748mm | - | ROHS3 Compliant | ||
![]() V24A3V3E264BG2 Vicor Corporation | 2100 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (264W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 264W | REMOTE SHUTDOWN | 264W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 78.5% | 3kV | 36V | 3.3V | 80A | 18V | 24V | YES | - | OVP, UVLO | 15.748mm | 55.88mm | ROHS3 Compliant | ||
![]() V24A3V3E264BG Vicor Corporation | 2664 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (264W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 264W | REMOTE SHUTDOWN | 264W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 78.5% | 3kV | 36V | 3.3V | 80A | 18V | 24V | YES | - | OVP, UVLO | 15.748mm | 55.88mm | ROHS3 Compliant | ||
![]() VI-JWT-IZ Vicor Corporation | 2757 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JWT | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 6.5V | 3.85A | 18V | 24V | YES | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-JWP-IZ Vicor Corporation | 2341 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JWP | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 13.8V | 1.81A | 18V | 24V | YES | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-JW4-IZ Vicor Corporation | 2569 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JW4 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 48V | 521mA | 18V | 24V | YES | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-JWH-IZ Vicor Corporation | 2125 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JWH | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 52V | 481mA | 18V | 24V | YES | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant |