- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-JWL-IW-B1 Vicor Corporation | 2503 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -40°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | - | VI-JWL | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | 28V | 3.57A | 18V | 24V | - | OCP, SCP | 27.432mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() V24B28H200BG3 Vicor Corporation | 2033 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B28H200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87% | 3kV | 36V | 28V | 7.14A | 18V | 24V | YES | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | ROHS3 Compliant | ||
![]() VI-250-IW Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 5V | 20A | 100V | 150V | YES | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V28B5H75BL3 Vicor Corporation | 2723 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (75W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V28B5H75 | 9 | R-XDMA-P9 | 1 | - | - | 73.3% | 3kV | 36V | 5V | 15A | 9V | 24V | YES | OVP, UVLO | 15.748mm | 57.9mm | 55.88mm | Non-RoHS Compliant | ||
![]() V24C3V3M75BL2 Vicor Corporation | 2733 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -55°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C3V3M75 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 79% | 3kV | 36V | 3.3V | 22.72A | 18V | 24V | YES | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V24B48H200BL Vicor Corporation | 2411 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B48H200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 36V | 48V | 4.17A | 18V | 24V | NO | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() V24B28H200BG2 Vicor Corporation | 2741 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B28H200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87% | 3kV | 36V | 28V | 7.14A | 18V | 24V | NO | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | ROHS3 Compliant | ||
![]() V110B24H200BG Vicor Corporation | 2133 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110B24H200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.3% | 3kV | 154V | 24V | 8.33A | 66V | 110V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V48B5H200B Vicor Corporation | 2933 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48B5H200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 85% | 3kV | 75V | 5V | 40A | 36V | 48V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24B48M250BL Vicor Corporation | 503 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | - | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Bright Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B48M250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 89.1% | 3kV | 36V | 48V | 5.2A | 18V | 24V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V48B12M250BL Vicor Corporation | 661 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48B12M250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 75V | 12V | 20.83A | 36V | 48V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V48B28M250BL3 Vicor Corporation | 520 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48B28M250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.5% | 3kV | 75V | 28V | 8.93A | 36V | 48V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V48B2M100BL Vicor Corporation | 529 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (100W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48B2M100 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 75.5% | 3kV | 75V | 2V | 50A | 36V | 48V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24B28M250BG Vicor Corporation | 960 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B28M250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 88.7% | 3kV | 36V | 28V | 8.9A | 18V | 24V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V300B15M250BG Vicor Corporation | 672 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B15M250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 375V | 15V | 16.67A | 180V | 300V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V150B15M250BL2 Vicor Corporation | 557 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.7% | 3kV | 200V | 15V | 16.67A | 100V | 150V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V72B36M250B3 Vicor Corporation | 663 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V72B36M250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 110V | 36V | 6.94A | 43V | 72V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V300B28M250BG Vicor Corporation | 567 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B28M250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 88.5% | 3kV | 375V | 28V | 8.93A | 180V | 300V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V300B24M250BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B24M250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 375V | 24V | 10.42A | 180V | 300V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24B12M250BL3 Vicor Corporation | 774 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | BRIGHT TIN LEAD | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B12M250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 86.9% | 3kV | 36V | 12V | 20.8A | 18V | 24V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant |