- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Min Input Voltage | Max Input Voltage | Isolation | Features | Warm-up Time | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCM4414BD1E5135T10 Vicor Corporation | 1 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Module | - | -40°C~100°C | Tray | 1999 | VI Chip® BCM® | 4.35Lx1.40W x 0.37 H 110.6mmx35.5mmx9.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Bus Converter Module | - | - | - | ITE (Commercial) | - | SEATED HT-CALCULATED | 1.75kW | UNSPECIFIED | PIN/PEG | - | 1 | 5V | - | - | - | - | R-XXMA-P9 | 1 | - | CE, TUV, UL | 97.2% | - | 410V | - | 35A | 260V | - | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | OCP, OTP, OVP, SCP, UVLO | 0.02 s | 9.398mm | - | 35.54mm | ROHS3 Compliant | Lead Free | ||
![]() VTM48EH060T020A00 Vicor Corporation | 25 | - | - | 16 Weeks | Surface Mount | Surface Mount | Module | Automotive grade | -40°C~125°C | Tray | 2013 | VI Chip® VTM® | 0.87Lx0.65W x 0.26 H 22.0mmx16.5mmx6.7mm | e4 | - | Active | 4 (72 Hours) | - | - | Voltage Transformation Module | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ITE (Commercial) | 120W | - | 120W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | CE, TUV | 94.1% | 2.25kV | 55V | - | 20A | 26V | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | - | 6.604mm | 22mm | - | ROHS3 Compliant | Lead Free | ||
![]() V72C24C150BG Vicor Corporation | 2023 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V72C24C150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 84.9% | 3kV | 110V | 24V | 6.25A | 43V | 72V | YES | 150W | - | - | - | Isolated | OVP, UVLO | - | 15.748mm | - | 36.83mm | ROHS3 Compliant | Lead Free | ||
![]() VTM48EF012T130C01 Vicor Corporation | In Stock |
| - | 16 Weeks | Surface Mount | Surface Mount | Module | - | -40°C~125°C | Bulk | - | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | - | Voltage Transformation Module | - | 125°C | -40°C | ITE (Commercial) | 130W | - | 130W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 90.1% | 1.5kV | 55V | - | 130A | 26V | - | - | - | - | 26V | 55V | - | Remote On/Off, OCP, OTP, OVP, SCP | - | 6.604mm | 32.512mm | 22.098mm | ROHS3 Compliant | - | ||
![]() V24C48C150BL Vicor Corporation | 2937 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C48C150 | - | R-XDFM-P7 | 1 | - | - | 88.9% | 3kV | 36V | 48V | 3.1A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() V375C15T75BL2 Vicor Corporation | 2357 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 75W | - | 75W | - | - | - | - | - | - | - | V375C15T75 | - | - | 1 | - | - | 86.2% | 3kV | 425V | - | 5A | 250V | - | - | - | - | 250V | 425V | - | OVP, UVLO | - | 16.51mm | 57.912mm | 36.83mm | Non-RoHS Compliant | - | ||
![]() V300A8M400BL Vicor Corporation | 671 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A8M400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 375V | 8V | 50A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V375B5M150BL Vicor Corporation | 901 |
| - | - | Through Hole | Through Hole | 9-DIP Module | - | -55°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B5M150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 83.4% | 3kV | 425V | 5V | 30A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V300B8M200BL2 Vicor Corporation | 683 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300B8M200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.4% | 3kV | 375V | 8V | 25A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V24C5E100BG Vicor Corporation | 2372 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C5E100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84% | 3kV | 36V | 5V | 20A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V375C15T75BG Vicor Corporation | 2771 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C15T75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.2% | 3kV | 425V | 15V | 5A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | - | 16.51mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() VE-J41-CZ Vicor Corporation | 2019 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | - | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J41 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 12V | 2.08A | 55V | 72V | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-BW1-EV Vicor Corporation | 2786 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 36V | 12V | 12.5A | 18V | 24V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V24B24C150BG Vicor Corporation | 2141 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B24C150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.7% | 3kV | 36V | 24V | 6.25A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | 57.9mm | 55.9mm | ROHS3 Compliant | - | ||
![]() V28C24M100BL2 Vicor Corporation | 795 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C24M100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 82.3% | 3kV | 36V | 24V | 4.17A | 9V | 28V | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V48A12C500BG Vicor Corporation | 2952 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | 2012 | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48A12C500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 41.67A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V375B8C200BL Vicor Corporation | 2538 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B8C200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 84.2% | 3kV | 425V | 8V | 25A | 250V | 375V | YES | 200W | - | - | - | Isolated | OVP, UVLO | - | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V28A48C200BG Vicor Corporation | 2549 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | 2014 | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V28A48C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 82.6% | 3kV | 36V | 48V | 4.17A | 9V | 28V | YES | 200W | - | - | - | Isolated | OVP, UVLO | - | 15.748mm | - | 55.88mm | ROHS3 Compliant | Lead Free | ||
![]() V24C5E50BN3 Vicor Corporation | 2948 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | - | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | Contains Lead | ||
![]() V48C3V3E50BG Vicor Corporation | 2461 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C3V3E50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 79.6% | 3kV | 75V | 3.3V | 15.15A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | ROHS3 Compliant | Lead Free |