- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Min Input Voltage | Max Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V375A28C600BG3 Vicor Corporation | 4 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 600W | - | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A28C600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 87.8% | 3kV | 425V | 28V | 21.43A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V375A28C600BL Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | 2012 | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A28C600 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, EN, IEC | 87.8% | 3kV | 425V | 28V | 21.43A | 250V | 375V | YES | 600W | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V300A12C500BL Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | 2012 | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A12C500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 375V | 12V | 41.67A | 180V | 300V | YES | 500W | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V24B48C200BL Vicor Corporation | 2 | - | - | 16 Weeks | Through Hole | Surface Mount | Module | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B48C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 36V | 48V | 4.17A | 18V | 24V | NO | 200W | - | - | - | Isolated | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() V375C12M150B3 Vicor Corporation | 916 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -55°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 150W | - | 8504.40.60.07 | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C12M150 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.6% | 3kV | 425V | 12V | 12.5A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | Non-RoHS Compliant | Lead Free | ||
![]() V110C24H100BG Vicor Corporation | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 100W | SEATED HT CALCULATED | - | 100W | UNSPECIFIED | PIN/PEG | - | 1 | not_compliant | - | V110C24H100 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 86.3% | 3kV | 154V | 24V | 4.17A | 66V | 110V | - | - | OUTPUT OVER VOLTAGE | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | Lead Free | ||
![]() VI-JW1-EY Vicor Corporation | 2813 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2003 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | - | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JW1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 12V | 4.17A | 18V | 24V | YES | 50W | - | - | - | Isolated | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-26D-CY Vicor Corporation | 2324 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2010 | VI-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 50W | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 85V | 588mA | 200V | 300V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() PRM48BT480T600A00 Vicor Corporation | 2746 | - | - | 16 Weeks | Through Hole | Through Hole | 16-DIP Module | -40°C~125°C | Bulk | 2015 | VI Chip® PRM® (600W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | - | Pre-Regulator Module | - | 125°C | -40°C | ITE (Commercial) | 600W | - | - | 600W | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.6% | - | 55V | - | 12.5A | 38V | - | - | - | - | 38V | 55V | - | OCP, OTP, OVP, SCP, UVLO | 6.604mm | 32.512mm | 22.098mm | ROHS3 Compliant | - | ||
![]() V24A15C400BG Vicor Corporation | 2043 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -20°C~100°C | Bulk | 2014 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 36V | 15V | 26.67A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V28B5H75BG Vicor Corporation | 2756 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (75W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 75W | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V28B5H75 | 9 | R-XDMA-P9 | 1 | - | - | 73.3% | 3kV | 36V | 5V | 15A | 9V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.88mm | ROHS3 Compliant | - | ||
![]() V24A12M400BG Vicor Corporation | 890 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | 400W | REMOTE SHUTDOWN | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 36V | 12V | 33.33A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | Lead Free | ||
![]() V300C5H100BS Vicor Corporation | 2245 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81.5% | 3kV | 375V | 5V | 20A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() VI-B61-CU Vicor Corporation | 2486 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 200W | - | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 12V | 16.67A | 200V | 300V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V24C28T50BL3 Vicor Corporation | 2526 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C28T50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 1.78A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() V375C12T150BG2 Vicor Corporation | 2122 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | - | - | ITE (Commercial) | - | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C12T150 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.6% | 3kV | 425V | 12V | 12.5A | 250V | 375V | YES | 150W | - | - | - | Isolated | OVP, UVLO | 16.51mm | - | 36.83mm | ROHS3 Compliant | Lead Free | ||
![]() VI-JNY-EY Vicor Corporation | 2627 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2003 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 33W | - | - | 33W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | VI-JNY | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 76V | 3.3V | 10A | 36V | 48V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J12-CW Vicor Corporation | 2564 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 100W | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J12 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 15V | 6.67A | 21V | 24V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-JWH-EX Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JWH | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 52V | 1.44A | 18V | 24V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J6Y-EZ Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 17W | - | - | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6Y | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 3.3V | 5A | 200V | 300V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - |