- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Isolation | Features | Warm-up Time | Input Voltage | Module Size | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCM3714BD2H26F0C05 Vicor Corporation | 757 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~125°C | Box | - | VI Chip® DCM® (600W) | 3.83Lx1.40W x 0.37 H 97.3mmx35.5mmx9.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 600W | SEATED HT-CALCULATED | 600W | UNSPECIFIED | PIN/PEG | - | 1 | 5V | - | - | - | - | - | R-XXMA-P9 | 1 | - | CE,CTUV,EN | 93% | 2.121kV | 420V | 24V | 25A | 200V | 300V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 0.3 s | - | - | 9.398mm | - | 35.5mm | ROHS3 Compliant | Lead Free | ||
![]() DCM3714BD2H26F0T05 Vicor Corporation | 970 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~125°C | Box | - | VI Chip® DCM® (600W) | 3.83Lx1.40W x 0.37 H 97.3mmx35.5mmx9.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 600W | SEATED HT-CALCULATED | 600W | UNSPECIFIED | PIN/PEG | - | 1 | 5V | - | - | - | - | - | R-XXMA-P9 | 1 | - | CE,CTUV,EN | 93% | 2.121kV | 420V | 24V | 25A | 200V | 300V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 0.3 s | - | - | 9.398mm | - | 35.5mm | ROHS3 Compliant | Lead Free | ||
![]() VE-2NB-IU Vicor Corporation | 803 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 95V | 2.11A | 36V | 48V | YES | - | - | - | OCP, OTP, OVP, SCP | - | - | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() DCM3714BD2J13D0T05 Vicor Corporation | 615 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~125°C | Box | - | VI Chip® DCM® (400W) | 3.83Lx1.40W x 0.37 H 97.3mmx35.5mmx9.3mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 400W | - | 400W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 93.2% | 2.121kV | 420V | - | 33.33A | 180V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | 9.398mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DCM3414B50M31C2T05 Vicor Corporation | 625 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~125°C | Box | - | VI Chip® DCM® (320W) | 3.47Lx1.40W x 0.37 H 88.1mmx35.5mmx9.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320W | SEATED HT-CALCULATED | 320W | UNSPECIFIED | PIN/PEG | - | 1 | 3.3V | - | - | - | - | - | R-XXMA-P9 | 1 | - | CE, TUV, UL, CURUS,EN | 93.3% | 1.5kV | 50V | 28V | 11.43A | 16V | 28V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 0.3 s | - | - | 9.398mm | 85.93mm | 35.5mm | ROHS3 Compliant | Lead Free | ||
![]() DCM3414B50M31C2C05 Vicor Corporation | 751 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~125°C | Box | - | VI Chip® DCM® (320W) | 3.47Lx1.40W x 0.37 H 88.1mmx35.5mmx9.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320W | SEATED HT-CALCULATED | 320W | UNSPECIFIED | PIN/PEG | - | 1 | 3.3V | - | - | - | - | - | R-XXMA-P9 | 1 | - | CE, TUV, UL, CURUS,EN | 93.3% | 1.5kV | 50V | 28V | 11.43A | 16V | 28V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 0.3 s | - | - | 9.398mm | 85.93mm | 35.5mm | ROHS3 Compliant | Lead Free | ||
![]() V72C8T100BL Vicor Corporation | 2124 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C8T100 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 83.6% | 3kV | 110V | 8V | 12.5A | 43V | 72V | YES | - | - | - | OVP, UVLO | - | - | - | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() VE-J40-CX Vicor Corporation | 2671 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2003 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 57.9mm | - | NOT SPECIFIED | VE-J40 | - | - | 1 | Not Qualified | - | 90% | 3kV | 100V | 5V | 15A | 55V | 72V | YES | 75W | - | Isolated | OCP, SCP | - | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPRM48NF480M500A00 Vicor Corporation | 90 |
| - | 16 Weeks | Surface Mount | Surface Mount | Module | - | -55°C~125°C | Bulk | 2015 | VI Chip® PRM® (500W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | EAR99 | Pre-Regulator Module | - | ITE (Commercial) | 500W | - | 500W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.8% | - | 55V | - | 10.42A | 38V | - | - | - | - | - | Remote On/Off, UVLO | - | - | - | 6.604mm | - | - | ROHS3 Compliant | - | ||
![]() VI-26M-CV Vicor Corporation | 2987 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 10V | 15A | 200V | 300V | YES | - | - | - | OCP, OTP, OVP, SCP | - | - | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V300C5M50BG Vicor Corporation | 2834 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V300C5M50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81% | 3kV | 375V | 5V | 10A | 180V | 300V | YES | - | - | - | OVP, UVLO | - | - | - | 16.51mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() DCM3623TA5N31B4T00 Vicor Corporation | In Stock |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | - | -40°C~125°C | Tray | - | VI Chip® DCM® (240W) | 1.52Lx0.90W x 0.28 H 38.72mmx22.8mmx7.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 241W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.7% | 3kV | 154V | - | - | 43V | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM6123TD0G5030M0R Vicor Corporation | In Stock | - | - | 16 Weeks | - | Through Hole | Module | - | -55°C~125°C | - | - | VI Chip® BCM® | 2.49Lx0.90W x 0.29 H 63.3mmx22.8mmx7.3mm | e4 | - | Active | 1 (Unlimited) | - | - | Bus Converter Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | 1.014kW | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | 97.1% | 4.242kV | 400V | - | - | 200V | - | - | - | - | - | Remote On/Off, OCP, OTP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V72C36C150BL Vicor Corporation | 2294 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C36C150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 87.9% | 3kV | 110V | 36V | 4.17A | 43V | 72V | YES | - | - | - | OVP, UVLO | - | - | - | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V72C36E150BL Vicor Corporation | 2268 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C36E150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 87.9% | 3kV | 110V | 36V | 4.17A | 43V | 72V | YES | - | - | - | OVP, UVLO | - | - | - | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() BCM48BF060M240A00 Vicor Corporation | In Stock |
| - | 16 Weeks | Surface Mount | Surface Mount | Module | - | -55°C~125°C | Bulk | 2013 | VI Chip® BCM® (240W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | 60 | EAR99 | Bus Converter Module | - | ITE (Commercial) | 240W | - | 240W | QUAD | J BEND | - | 1 | - | - | - | - | - | - | R-XQMA-J60 | 1 | - | - | 94.7% | 2.25kV | 55V | 6V | 47A | 38V | 48V | NO | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | 6.604mm | 32.5mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() DCM4623TD2K31E0T70 Vicor Corporation | 200 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DCM3623T50T17A6T70 Vicor Corporation | 25 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | 160W | - | - | - | - | 30V | 3623 ChiP package 1.524 x 0.898 x 0.284in / 38.72 x 22.8x7.21mm | - | - | - | Non-RoHS Compliant | - | ||
![]() DCM4623TD2N13C8T70 Vicor Corporation | 28 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DCM4623TD2N26C8T70 Vicor Corporation | In Stock |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |