- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Current | Output Power | Protections | Switching Frequency-Max | Isolation | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24C15T100BG Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | V24C15T100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 15V | 6.67A | 18V | 24V | - | - | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | ||
![]() DCM4623TD2N06A9T70 Vicor Corporation | 43 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DCM4623TD2N13C8M70 Vicor Corporation | In Stock |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DCM3623TA5N26B4T00 Vicor Corporation | 57 |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | - | - | -40°C~125°C | Box | - | VI Chip® DCM® (240W) | 1.52Lx0.90W x 0.28 H 38.72mmx22.8mmx7.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 240W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.6% | 3kV | 154V | - | - | 43V | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM6123T60E15A3T01 Vicor Corporation | In Stock |
| - | 16 Weeks | - | Through Hole | 24-DIP Module | - | - | -40°C~125°C | - | - | VI Chip® BCM® | 2.40Lx0.99W x 0.28 H 61.0mmx25.1mmx7.2mm | - | - | Active | 1 (Unlimited) | - | - | Bus Converter Module | - | ITE (Commercial) | 1.95kW | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.4% | 2.25kV | 60V | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM6123T60E10A5T01 Vicor Corporation | 2488 |
| - | 16 Weeks | - | Through Hole | 24-DIP Module | NO | - | -40°C~125°C | - | - | VI Chip® BCM® | 2.40Lx0.99W x 0.28 H 61.0mmx25.1mmx7.2mm | - | - | Active | 1 (Unlimited) | 24 | EAR99 | Bus Converter Module | - | ITE (Commercial) | 1600W | SEATED HT-CALCULATED | - | DUAL | - | - | 1 | - | - | - | - | - | - | R-XDMA-T24 | 1 | - | CE, TUV, UL | 97.6% | 2.25kV | 60V | - | - | 36V | - | - | - | NO | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 950kHz | - | - | 0.02 s | - | - | - | - | ROHS3 Compliant | ||
![]() VTM48ET060T040A00 Vicor Corporation | 2 |
| - | 16 Weeks | Through Hole | Through Hole | Module | - | - | -40°C~125°C | Tray | 2015 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | 60 | - | Voltage Transformation Module | - | ITE (Commercial) | 240W | - | 240W | DUAL | J BEND | NOT SPECIFIED | 1 | 48V | - | - | NOT SPECIFIED | - | - | R-XDMA-J60 | 1 | - | - | 94.7% | 2.25kV | 55V | - | 40A | 26V | - | 55V | 26V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | - | 6.604mm | 32.5mm | 22mm | - | ROHS3 Compliant | ||
![]() DCM4623TD2K53E0T70 Vicor Corporation | 9 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | - | - | -40°C~125°C | Bulk | - | VI Chip® DCM® (500W) | 1.89Lx0.90W x 0.28 H 47.9mmx22.8mmx7.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 500W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 93.6% | 4.242kV | 420V | - | - | 160V | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | ROHS3 Compliant | ||
![]() V72C48E150BG Vicor Corporation | 2719 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C48E150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 86.4% | 3kV | 110V | 48V | 3.13A | 43V | 72V | - | - | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V72C24E150B Vicor Corporation | 2680 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C24E150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 84.9% | 3kV | 110V | 24V | 6.25A | 43V | 72V | - | - | YES | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() V72C28T150BL Vicor Corporation | 2946 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C28T150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 86.2% | 3kV | 110V | 28V | 5.36A | 43V | 72V | - | - | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() VE-JWD-EW Vicor Corporation | 2654 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VE-JWD | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 85V | 1.18A | 18V | 24V | - | - | YES | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | 57.9mm | - | ROHS3 Compliant | ||
![]() VE-2T3-CV Vicor Corporation | 2406 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | -25°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | - | - | 150W | DUAL | PIN/PEG | - | 1 | - | 61mm | - | - | - | 9 | - | 1 | - | - | 90% | 3kV | 160V | 24V | 6.25A | 66V | 110V | - | - | YES | 30A | 150W | - | - | Isolated | OCP, OTP, OVP, SCP | - | 12.7mm | - | - | No | ROHS3 Compliant | ||
![]() V24C15M50B Vicor Corporation | 2126 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -55°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V24C15M50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 36V | 15V | 3.33A | 18V | 24V | - | - | YES | - | - | - | - | - | OVP, UVLO | - | 13.716mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | ||
![]() V72C5H100BL Vicor Corporation | 2348 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C5H100 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 82.3% | 3kV | 110V | 5V | 20A | 43V | 72V | - | - | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | ||
![]() V28C5M50BG2 Vicor Corporation | 854 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -55°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | - | 1 | - | - | - | - | V28C5M50 | 7 | R-XDMA-P7 | 1 | - | CE, CSA, TUV, UL | 77% | 3kV | 36V | 5V | 10A | 9V | 28V | - | - | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V24B24H200BS Vicor Corporation | 2964 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V24B24H200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87% | 3kV | 36V | 24V | 8.33A | 18V | 24V | - | - | YES | - | - | - | - | - | OVP, UVLO | - | 13.716mm | 57.9mm | 55.9mm | - | ROHS3 Compliant | ||
![]() V24C15T150BL Vicor Corporation | 2324 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V24C15T150 | - | R-XDFM-P7 | 1 | - | - | 89.3% | 3kV | 36V | 15V | 10A | 18V | 24V | - | - | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | - | - | Non-RoHS Compliant | ||
![]() V72C48T150BG Vicor Corporation | 2737 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C48T150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 86.4% | 3kV | 110V | 48V | 3.13A | 43V | 72V | - | - | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | ||
![]() V48A5T400BG Vicor Corporation | 2202 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V48A5T400 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 75V | 5V | 80A | 36V | 48V | - | - | YES | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 55.88mm | - | ROHS3 Compliant |