- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Control Mode | Output Current-Max | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Ripple Voltage (Main Out) | Features | Efficiency (Main Output) | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCM3623T75H40C2M00 Vicor Corporation | 2854 |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | - | -55°C~125°C | Bulk | 2014 | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320.4W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P9 | 1 | - | - | 92.5% | 2.25kV | 75V | 36V | - | 36V | 48V | - | YES | - | - | - | - | - | - | 320W | 39.6V | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | - | 38.72mm | 22.8mm | ROHS3 Compliant | ||
![]() BCM6123TD1E5126T01 Vicor Corporation | 2764 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | - | - | - | -40°C~125°C | - | - | VI Chip® BCM® | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.7% | 4.242kV | 410V | - | - | 260V | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM384T480T325B00 Vicor Corporation | 2248 |
| - | 16 Weeks | - | Through Hole | Module | NO | - | - | -40°C~125°C | Tray | - | VI Chip® BCM® (325W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | yes | Active | 4 (72 Hours) | 60 | EAR99 | Bus Converter Module | - | ITE (Commercial) | 325W | - | - | QUAD | - | - | 1 | - | - | - | - | R-XQMA-T60 | 1 | - | CURUS, CTUVUS,CE | 95% | 4.242kV | 400V | 48V | - | 360V | 384V | - | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | VOLTAGE-MODE | - | - | 325W | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | 6.98mm | 6.98mm | 32.5mm | 22mm | ROHS3 Compliant | ||
![]() DCM3623T36G40C2T00 Vicor Corporation | 20 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | - | -40°C~125°C | Bulk | 2017 | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320.4W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P9 | 1 | - | - | 93.7% | 2.25kV | 36V | 36V | - | 18V | 24V | - | YES | - | - | - | - | - | - | 320W | 39.6V | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | - | 38.72mm | 22.8mm | ROHS3 Compliant | ||
![]() V150C8T100BL Vicor Corporation | 2060 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 84% | 3kV | 200V | 8V | 12.5A | 100V | 150V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | - | 16.51mm | - | - | 36.83mm | Non-RoHS Compliant | ||
![]() V150C8C100BL Vicor Corporation | 2370 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 84% | 3kV | 200V | 8V | 12.5A | 100V | 150V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | - | 16.51mm | - | - | 36.83mm | Non-RoHS Compliant | ||
![]() VI-B5L-EU Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -10°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 200V | 28V | 7.14A | 100V | 150V | - | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | - | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VE-J0L-EZ Vicor Corporation | 2043 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J0L | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 20V | 28V | 893mA | 10V | 12V | - | YES | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() V300B12C150BL2 Vicor Corporation | 2607 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B12C150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 375V | 12V | 12.5A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | - | 15.748mm | - | - | 55.88mm | Non-RoHS Compliant | ||
![]() V300B12C150BG Vicor Corporation | 2406 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B12C150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 375V | 12V | 12.5A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | - | 15.748mm | - | - | 55.88mm | ROHS3 Compliant | ||
![]() VI-B10-IV Vicor Corporation | 925 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 32V | 5V | 30A | 21V | 24V | - | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | - | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-2WL-IV-S Vicor Corporation | 771 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -40°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx1.80W x 0.52 H 116.8mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 36V | 28V | 5.36A | 18V | 24V | - | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | - | - | 13.208mm | - | - | - | Non-RoHS Compliant | ||
![]() V24B24M200BN2 Vicor Corporation | 643 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B24M200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87% | 3kV | 36V | 24V | 8.33A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | - | 13.716mm | - | 57.9mm | 55.9mm | ROHS3 Compliant | ||
![]() VI-J51-MY-S Vicor Corporation | 531 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J51 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 12V | 4.17A | 100V | 150V | - | YES | - | CURRENT | - | - | - | - | - | - | - | - | OCP, SCP | - | - | 13.208mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-JW2-MW-S Vicor Corporation | 723 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JW2 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 15V | 6.67A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | 13.208mm | - | - | - | Non-RoHS Compliant | ||
![]() V110A8M300BL Vicor Corporation | 609 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -55°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110A8M300 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 154V | 8V | 37.5A | 66V | 110V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | - | 15.748mm | - | - | 55.88mm | Non-RoHS Compliant | ||
![]() DCM3714VD2K31E0M01 Vicor Corporation | 810 |
| - | 16 Weeks | - | - | - | NO | 125°C | -55°C | - | - | 2017 | - | - | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | - | MATTE TIN OVER NICKEL/PALLADIUM GOLD OVER NICKEL | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-PXMA-P9 | 1 | - | CE, TUV, UL | - | - | - | 28V | - | - | 270V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 160V | VOLTAGE-MODE | 17.86A | 420V | 500W | 28.14V | 27.86V | 0.0777Vrms | - | 93.7% | 0.04 s | 9.4mm | 9.781mm | 95.13mm | 35.5mm | ROHS3 Compliant | ||
![]() V24C8C100B Vicor Corporation | 2636 |
| - | 16 Weeks | - | Through Hole | Quarter Brick | NO | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C8C100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 86% | 3kV | 36V | 8V | - | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | - | - | - | 57.9mm | 36.8mm | Non-RoHS Compliant | ||
![]() V375C24C75BN Vicor Corporation | 2448 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -20°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C24C75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 88.3% | 3kV | 425V | 24V | 3.13A | 250V | 375V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | - | 15.748mm | - | - | 36.83mm | ROHS3 Compliant | ||
![]() DCM3623T75H40C2T70 Vicor Corporation | 2797 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |