- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Current | Protections | Total Power Output-Max | Isolation | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V375C24C150BG2 Vicor Corporation | 2173 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | 2009 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V375C24C150 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.5% | 3kV | 425V | 24V | 6.25A | 250V | 375V | - | - | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V300C8H100BG Vicor Corporation | 2401 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V300C8H100 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 82.3% | 3kV | 375V | 8V | 12.5A | 180V | 300V | - | - | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V48A15E500BG Vicor Corporation | 2933 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -10°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V48A15E500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.5% | 3kV | 75V | 15V | 33.33A | 36V | 48V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V28C5M50B Vicor Corporation | 880 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -55°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | - | 1 | - | - | not_compliant | - | V28C5M50 | 7 | R-XDMA-P7 | 1 | - | CE, CSA, TUV, UL | 77% | 3kV | 36V | 5V | 10A | 9V | 28V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V300C28M150BG Vicor Corporation | 582 |
| - | 16 Weeks | - | Through Hole | Quarter Brick | NO | - | -55°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V300C28M150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 28V | - | 180V | 300V | - | - | YES | - | - | - | - | OVP, UVLO | - | - | 36.83mm | ROHS3 Compliant | ||
![]() VI-B10-IU Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | - | - | 90% | 3kV | 32V | 5V | 40A | 21V | 24V | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V300B48T250BN Vicor Corporation | 2962 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 48V | 5.21A | 180V | 300V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V72C24E150BG3 Vicor Corporation | 2555 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C24E150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 84.9% | 3kV | 110V | 24V | 6.25A | 43V | 72V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V72C15C150BG Vicor Corporation | 2574 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V72C15C150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 85.9% | 3kV | 110V | 15V | 10A | 43V | 72V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V28A24C200BG2 Vicor Corporation | 2362 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -20°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | V28A24C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 36V | 24V | 8.33A | 9V | 28V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V24A24T300BL Vicor Corporation | 2954 |
| - | 16 Weeks | - | Through Hole | Full Brick | NO | - | -40°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.2% | 3kV | 36V | 24V | - | 18V | 24V | - | - | YES | - | - | 300W | - | OVP, UVLO | - | - | 55.88mm | Non-RoHS Compliant | ||
![]() BCM352F125T300A00 Vicor Corporation | 45 | - | - | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | -40°C~125°C | Tray | 2013 | VI Chip® BCM® (300W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | 30 | - | Bus Converter Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | 300W | - | 300W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | 350V | - | - | NOT SPECIFIED | - | 30 | R-XDMA-X | 1 | Not Qualified | - | 95.3% | 4.242kV | 365V | - | 24A | 330V | - | 365V | 330V | - | - | - | - | - | Remote On/Off, UVLO | 6.604mm | 32.5mm | 22mm | ROHS3 Compliant | ||
![]() VI-J6J-CW Vicor Corporation | 2466 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | VI-J6J | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 36V | 2.78A | 200V | 300V | - | - | YES | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() VI-BW0-CW Vicor Corporation | 2966 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 36V | 5V | 20A | 18V | 24V | - | - | NO | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() V150C24C150BN Vicor Corporation | 2972 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V150C24C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 200V | 24V | 6.25A | 100V | 150V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V150C5T100BN2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V150C5T100 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 82.7% | 3kV | 200V | 5V | 20A | 100V | 150V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | ROHS3 Compliant | ||
![]() V24C15T150BL2 Vicor Corporation | 2607 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V24C15T150 | - | R-XDFM-P7 | 1 | - | - | 89.3% | 3kV | 36V | 15V | 10A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | - | Non-RoHS Compliant | ||
![]() V28C5T50BL2 Vicor Corporation | 2618 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | - | 1 | - | 36.8mm | not_compliant | - | V28C5T50 | 7 | - | 1 | Not Qualified | CE, CSA, TUV, UL | 77% | 3kV | 36V | 5V | 10A | 9V | 28V | - | - | YES | 10A | - | - | Isolated | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V300C5H50B3 Vicor Corporation | 2757 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V300C5H50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 81% | 3kV | 375V | 5V | 10A | 180V | 300V | - | - | YES | - | - | - | - | OVP, UVLO | 14.478mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V48B2C100BN Vicor Corporation | 2338 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -20°C~100°C | Bulk | - | MINI (100W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | V48B2C100 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 75.5% | 3kV | 75V | 2V | 50A | 36V | 48V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant |