- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24B3V3E100BL3 Vicor Corporation | 2524 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | - | MINI (100W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B3V3E100 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 81.4% | 3kV | 36V | 3.3V | 30.3A | 18V | 24V | NO | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | - | ||
![]() V300C24E150BS2 Vicor Corporation | 2371 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 24V | 6.25A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V24B36C150BG Vicor Corporation | 2247 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B36C150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 36V | 36V | 4.17A | 18V | 24V | NO | - | - | 39.6V | 3.6V | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | ROHS3 Compliant | - | ||
![]() V28B5C75BN Vicor Corporation | 2378 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (75W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | - | - | 73.3% | 3kV | 36V | 5V | 15A | 9V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V375B48E300BG Vicor Corporation | 2116 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | 9 | -10°C~100°C | Bulk | - | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | - | Isolated Module | Gold (Au) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 55.9mm | not_compliant | NOT SPECIFIED | V375B48E300 | 9 | - | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 425V | 48V | 6.25A | 250V | 375V | YES | 6.25A | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V300A24T500BN Vicor Corporation | 2169 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 116.8mm | not_compliant | NOT SPECIFIED | - | 9 | - | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 24V | 20.8A | 180V | 300V | YES | 20.8A | - | - | - | Isolated | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V150A48T500BL Vicor Corporation | 2464 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.9% | 3kV | 200V | 48V | 10.42A | 100V | 150V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V375A54C600BG Vicor Corporation | 2393 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -20°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | - | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 55.9mm | not_compliant | NOT SPECIFIED | V375A54C600 | 9 | - | 1 | Not Qualified | CSA, UL | 89.6% | 3kV | 425V | 54V | 11.11A | 250V | 375V | YES | 11.11A | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V375B28M200BF Vicor Corporation | 689 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B28M200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 425V | 28V | 7.14A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V24A5H400BS Vicor Corporation | 500 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24A5H400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 80A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V24A3V3H264BN Vicor Corporation | 758 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (264W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 264W | REMOTE SHUTDOWN | 264W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24A3V3H264 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 78.5% | 3kV | 36V | 3.3V | 80A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V48C15T75BG Vicor Corporation | 2714 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C15T75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.6% | 3kV | 75V | 15V | 5A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() MVTM36BF090M013A00 Vicor Corporation | 2380 |
| - | 16 Weeks | Surface Mount | Surface Mount | Module | - | -55°C~125°C | Bulk | 2015 | MVTM36 (150W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | yes | Active | 4 (72 Hours) | 18 | EAR99 | Voltage Transformation Module | - | ITE (Commercial) | 150W | - | 117W | DUAL | J BEND | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 18 | - | 1 | - | - | 95.3% | 2.25kV | 50V | 9V | 13A | 26V | 36V | NO | - | - | - | - | - | OCP, OTP, OVP, SCP | 6.604mm | 32.5mm | 22mm | - | ROHS3 Compliant | Lead Free | ||
![]() V24C24C100BL2 Vicor Corporation | 2594 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C24C100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 24V | 4.17A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | - | ||
![]() VE-JWM-EY Vicor Corporation | 2731 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2003 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-JWM | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 10V | 5A | 18V | 24V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V28C28C100BG Vicor Corporation | 2978 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | 7 | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | V28C28C100 | 7 | - | 1 | - | CE, CSA, TUV, UL | 80.6% | 3kV | 36V | 28V | 3.57A | 9V | 28V | YES | 3.57A | 100W | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | No | ROHS3 Compliant | - | ||
![]() V375C15E75BL Vicor Corporation | 2732 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C15E75 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.2% | 3kV | 425V | 15V | 5A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() V24C3V3E75BG Vicor Corporation | 2295 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C3V3E75 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 79% | 3kV | 36V | 3.3V | 22.72A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() V24C5C50BN2 Vicor Corporation | 2799 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -20°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | 18V | 24V | YES | - | 50W | - | - | Isolated | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() V24C48E50BL2 Vicor Corporation | 2931 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C48E50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.2% | 3kV | 36V | 48V | 1.04A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | Contains Lead |