- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V48A28C500B Vicor Corporation | 2262 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48A28C500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.4% | 3kV | 75V | 28V | 17.86A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V300A48C500B3 Vicor Corporation | 2622 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | 2012 | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A48C500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 48V | 10.42A | 180V | 300V | YES | - | 500W | - | - | Isolated | OVP, UVLO | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V300B15H150BL Vicor Corporation | 2410 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | 2012 | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B15H150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.9% | 3kV | 375V | 15V | 10A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V300A12T500BG Vicor Corporation | 2539 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | - | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | - | 1 | - | - | V300A12T500 | 9 | - | 1 | - | UL, TUV, CE | 86% | 3kV | 375V | 12V | 41.67A | 180V | 300V | YES | 41.6A | 500W | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | No | ROHS3 Compliant | - | ||
![]() V24B48T250BL2 Vicor Corporation | 2599 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | BRIGHT TIN LEAD | ITE (Commercial) | 250W | - | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B48T250 | - | R-XDFM-P9 | 1 | - | CSA, UL | 89.1% | 3kV | 36V | 48V | 5.2A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V300B15T250BL3 Vicor Corporation | 2646 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B15T250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 375V | 15V | 16.67A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V28B36T150BF Vicor Corporation | 2419 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V28B36T150 | 9 | R-XDMA-P9 | 1 | - | - | 79.8% | 3kV | 36V | 36V | 4.17A | 9V | 24V | YES | - | - | 39.6V | 32.4V | - | OVP, UVLO | 13.716mm | 57.9mm | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V24B15T200BN2 Vicor Corporation | 2764 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B15T200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 36V | 15V | 13.33A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 55.9mm | - | ROHS3 Compliant | - | ||
![]() V375B48C200BN2 Vicor Corporation | 2832 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B48C200 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88.4% | 3kV | 425V | 48V | 4.17A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V24A5E300BL Vicor Corporation | 2849 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A5E300 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.4% | 3kV | 36V | 5V | 60A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V110A24E400BN Vicor Corporation | 2056 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V110A24E400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.6% | 3kV | 154V | 24V | 16.67A | 66V | 110V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V24A12C300BL3 Vicor Corporation | 2310 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 36V | 12V | 25A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V24A48T300BG Vicor Corporation | 2191 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A48T300 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.1% | 3kV | 36V | 48V | 6.25A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V300C12E150BS Vicor Corporation | 2533 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V48C24T150BG3 Vicor Corporation | 2508 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V48C24T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 75V | 24V | 6.25A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | ROHS3 Compliant | - | ||
![]() V48C5T100BL3 Vicor Corporation | 2998 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C5T100 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85% | 3kV | 75V | 5V | 20A | 36V | 48V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24B12E150BG Vicor Corporation | 2525 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | 2012 | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B12E150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.8% | 3kV | 36V | 12V | 12.5A | 18V | 24V | NO | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() V24B3V3T100BG Vicor Corporation | 1159 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~100°C | Bulk | 2012 | MINI (100W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B3V3T100 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 81.4% | 3kV | 36V | 3.3V | 30.3A | 18V | 24V | YES | - | 100W | - | - | Isolated | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() V300B24C250BL2 Vicor Corporation | 2665 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 250W | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B24C250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 375V | 24V | 10.42A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V72B36C250BL Vicor Corporation | 2359 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -20°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V72B36C250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 110V | 36V | 6.94A | 43V | 72V | YES | - | 250W | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead |