- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Output Power | Protections | Input Voltage (Min) | Control Mode | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Efficiency (Main Output) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-J21-IY Vicor Corporation | 2005 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | - | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | VI-J21 | - | - | 1 | Not Qualified | - | 90% | 3kV | 56V | 12V | 4.17A | 21V | 36V | - | YES | - | 10A | 50W | - | - | - | - | - | - | - | Isolated | OCP, SCP | - | 12.7mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VI-JT3-CZ Vicor Corporation | 2075 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JT3 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 24V | 1.04A | 66V | 110V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24C48C100BL2 Vicor Corporation | 2690 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C48C100 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.7% | 3kV | 36V | 48V | 2.08A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() V300A12C400BL Vicor Corporation | 2734 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -20°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A12C400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 85.8% | 3kV | 375V | 12V | 33.33A | 180V | 300V | - | YES | - | - | 400W | - | - | - | - | - | - | - | Isolated | OVP, UVLO | - | 15.748mm | - | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V110B12C150BL Vicor Corporation | 2676 |
| Datasheet | 16 Weeks | Through Hole | Surface Mount | Module | - | - | - | - | -20°C~100°C | Bulk | 2012 | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110B12C150 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.6% | 3kV | 154V | 12V | 12.5A | 66V | 110V | - | YES | - | - | 150W | - | - | - | - | - | - | - | Isolated | OVP, UVLO | - | 15.748mm | - | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V300C24T150BL3 Vicor Corporation | 2703 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -40°C~100°C | Bulk | 2009 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C24T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 24V | 6.25A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 16.51mm | - | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V110C5C75BL Vicor Corporation | 2341 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | 2012 | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HT CALCULATED | 75W | UNSPECIFIED | PIN/PEG | - | 1 | - | not_compliant | - | - | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 83.6% | 3kV | 154V | 5V | 15A | 66V | 110V | - | - | - | - | 75W | OUTPUT OVER VOLTAGE | - | - | - | - | - | - | Isolated | OVP, UVLO | - | 15.748mm | - | 57.9mm | 36.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() V72B12T250BL Vicor Corporation | 2311 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -40°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V72B12T250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 110V | 12V | 20.83A | 43V | 72V | - | YES | - | - | 250W | - | - | - | - | - | - | - | Isolated | OVP, UVLO | - | 15.748mm | - | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V150C15C150BL Vicor Corporation | 2621 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.9% | 3kV | 200V | 15V | 10A | 100V | 150V | - | YES | - | - | 150W | - | - | - | - | - | - | - | Isolated | OVP, UVLO | - | 16.51mm | - | - | 36.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() V300C12M150BS Vicor Corporation | 951 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -55°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | - | 36.83mm | ROHS3 Compliant | Contains Lead | ||
![]() V48C12T150BF3 Vicor Corporation | 2251 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -40°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C12T150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 12.5A | 36V | 48V | - | YES | - | - | 150W | - | - | - | - | - | - | - | Isolated | OVP, UVLO | - | 13.716mm | - | - | 36.83mm | ROHS3 Compliant | Lead Free | ||
![]() V375C24C150BL2 Vicor Corporation | 2795 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | 2009 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C24C150 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.5% | 3kV | 425V | 24V | 6.25A | 250V | 375V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 16.51mm | - | - | 36.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() V48C28C150BL Vicor Corporation | 2436 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C28C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 75V | 28V | 5.36A | 36V | 48V | - | YES | - | - | 150W | - | - | - | - | - | - | - | Isolated | OVP, UVLO | - | 15.748mm | - | - | 36.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() V48C12E150BG Vicor Corporation | 2353 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -10°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C12E150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 12.5A | 36V | 48V | - | YES | - | - | 150W | - | - | - | - | - | - | - | Isolated | OVP, UVLO | - | 15.748mm | - | - | 36.83mm | ROHS3 Compliant | Lead Free | ||
![]() V24A28M400BN Vicor Corporation | 718 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24A28M400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.8% | 3kV | 36V | 28V | 14.29A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 13.716mm | - | - | 55.88mm | ROHS3 Compliant | - | ||
![]() VI-JN2-CY Vicor Corporation | 2346 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JN2 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 15V | 3.33A | 36V | 48V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V24C15C50BG Vicor Corporation | 2691 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | 2015 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C15C50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 36V | 15V | 3.33A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 15.748mm | - | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() VI-J6Y-IZ Vicor Corporation | 2342 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 17W | - | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J6Y | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 3.3V | 5A | 200V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() DCM3623T50M31C2M70 Vicor Corporation | 896 |
| - | 16 Weeks | - | - | - | NO | - | 125°C | -55°C | - | - | - | - | - | e4 | - | Active | - | 9 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | - | - | R-XDMA-T9 | 1 | - | UL, TUV, CE | - | - | - | 28V | - | - | 28V | MILITARY | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | OUTPUT CURRENT, THERMAL | 16V | VOLTAGE-MODE | 50V | 320W | 30.8V | 22V | - | - | 93.6% | 7.31mm | 7.31mm | 38.72mm | 22.8mm | RoHS Compliant | - | ||
![]() V300C12H150B Vicor Corporation | 2407 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C12H150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | - | 14.478mm | - | - | 36.83mm | Non-RoHS Compliant | - |