- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Current | Output Power | Protections | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300A15T500BF3 Vicor Corporation | 2131 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A15T500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 375V | 15V | 33.33A | 180V | 300V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V48B5C200BN2 Vicor Corporation | 2195 | - | - | 16 Weeks | Through Hole | Surface Mount | Module | - | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48B5C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 85% | 3kV | 75V | 5V | 40A | 36V | 48V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V150A5E300BL2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.9% | 3kV | 200V | 5V | 60A | 100V | 150V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() VI-JTL-IW Vicor Corporation | 972 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JTL | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 28V | 3.57A | 66V | 110V | - | - | YES | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() V24B28E150BL Vicor Corporation | 2574 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B28E150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 87.8% | 3kV | 36V | 28V | 5.36A | 18V | 24V | - | - | NO | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | - | Non-RoHS Compliant | - | ||
![]() VI-2W3-CY Vicor Corporation | 2609 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -25°C~85°C | Bulk | 2012 | VI-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | 1 | - | - | 90% | 3kV | 36V | 24V | 2.08A | 18V | 24V | - | - | YES | 10A | 50W | - | Isolated | OCP, OTP, OVP, SCP | 12.7mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() V375B12E200BF2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B12E200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 85.4% | 3kV | 425V | 12V | 16.67A | 250V | 375V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V375B15E300BL Vicor Corporation | 2575 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -10°C~100°C | Bulk | - | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B15E300 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 425V | 15V | 20A | 250V | 375V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() VI-BTL-CV Vicor Corporation | 2980 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 160V | 28V | 1.79A | 66V | 110V | - | - | YES | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V375A36C600BN Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | 2012 | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A36C600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.6% | 3kV | 425V | 36V | 16.67A | 250V | 375V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | Lead Free | ||
![]() V300A5H400B2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A5H400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 375V | 5V | 80A | 180V | 300V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V375A5H400BN Vicor Corporation | 540 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | - | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A5H400 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 83% | 3kV | 425V | 5V | 80A | 250V | 375V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() V300A36H400BN Vicor Corporation | 647 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88.2% | 3kV | 375V | 36V | 11.1A | 180V | 300V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | - | ROHS3 Compliant | - | ||
![]() VI-211-MX-B1 Vicor Corporation | 863 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VI-200™ (75W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | e0 | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDFM-X9 | 1 | - | TUV, UL | 90% | 3kV | 32V | 12V | 6.25A | 21V | 24V | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V24A5M300BL3 Vicor Corporation | 721 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24A5M300 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.4% | 3kV | 36V | 5V | 60A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | - | Non-RoHS Compliant | - | ||
![]() V300C24M150BL2 Vicor Corporation | 649 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C24M150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 24V | 6.25A | 180V | 300V | - | - | YES | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() VTM48ET040T050B0R Vicor Corporation | 8 |
| - | 16 Weeks | Through Hole | Through Hole | Module | - | -40°C~125°C | Tray | 2015 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | 60 | - | Voltage Transformation Module | - | ITE (Commercial) | 200W | - | 200W | DUAL | - | - | 1 | 5V | - | - | - | - | R-XDMA-T60 | 1 | - | - | 94% | 2.25kV | 55V | - | 50A | 26V | - | 5.3V | 4.7V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 6.604mm | 32.5mm | 22mm | - | ROHS3 Compliant | - | ||
![]() V24C15T100BF3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C15T100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 15V | 6.67A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() VTM48ET020T080A00 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Module | - | -40°C~125°C | Tray | 2011 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | 30 | - | Voltage Transformation Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | 160W | - | 160W | DUAL | - | 245 | 1 | - | - | NOT SPECIFIED | VTM48ET020 | 30 | R-PDIP-T30 | 1 | Not Qualified | - | 92.4% | 2.25kV | 55V | - | 80A | 26V | - | 55V | 26V | - | - | - | - | - | Remote On/Off | 6.604mm | 32.5mm | 22mm | - | ROHS3 Compliant | Lead Free | ||
![]() VE-26R-MV Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 7.5V | 20A | 200V | 300V | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | - |