- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Total Power Output-Max | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V72C15T150BL Vicor Corporation | 2901 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -40°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V72C15T150 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 85.9% | 3kV | 110V | 15V | 10A | 43V | 72V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() BCM48BT240M300A00 Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Module | - | - | - | -55°C~125°C | Tray | 2015 | VI Chip® BCM® (300W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | 60 | EAR99 | Bus Converter Module | - | ITE (Commercial) | 300W | - | 288W | QUAD | - | - | 1 | - | - | - | - | - | R-XQMA-T60 | 1 | - | - | 94% | 2.25kV | 55V | 24V | 12A | 38V | 48V | NO | - | - | 300W | - | OCP, OTP, SCP, UVLO | 6.858mm | 32.5mm | 22mm | ROHS3 Compliant | - | ||
![]() VI-2WL-MV Vicor Corporation | 616 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -55°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 28V | 5.36A | 18V | 24V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-J51-EZ Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | VE-J51 | - | - | 1 | Not Qualified | - | 88% | 3kV | 200V | 12V | 2.08A | 100V | 150V | YES | - | - | - | Isolated | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-2N3-CW Vicor Corporation | 2310 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 24V | 4.17A | 36V | 48V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-JWM-MW Vicor Corporation | 848 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-JWM | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 10V | 10A | 18V | 24V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() DCM3623TA5N31B4T70 Vicor Corporation | In Stock |
| - | 16 Weeks | - | Through Hole | 9-DIP Module | - | - | - | -40°C~125°C | Bulk | - | VI Chip® DCM® (240W) | 1.52Lx0.90W x 0.28 H 38.72mmx22.8mmx7.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 240W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92.7% | 3kV | 154V | - | - | 43V | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | - | ||
![]() DCM3623T75H53C2T00 Vicor Corporation | 2301 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | NO | - | - | -40°C~125°C | Tray | - | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320.2W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDMA-P9 | 1 | - | - | 92.5% | 2.25kV | 75V | 48V | - | 36V | 48V | YES | - | - | 320W | - | OCP, OTP, OVP, SCP, UVLO | - | 38.72mm | 22.8mm | ROHS3 Compliant | - | ||
![]() VI-JW1-IX Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | - | -40°C~100°C | Bulk | 2003 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | ITE (Commercial) | - | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-JW1 | - | - | 1 | Not Qualified | CE, TUV, UL | 90% | 3kV | 36V | 12V | 6.25A | 18V | 24V | YES | 75W | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BCM48BF080M240A00 Vicor Corporation | In Stock |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | -55°C~125°C | Tray | 2014 | VI Chip® BCM® (240W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | 9 | EAR99 | Bus Converter Module | - | ITE (Commercial) | 240W | SEATED HT-CALCULATED | 240W | DUAL | J BEND | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-J9 | 1 | - | CE,TUV | 95% | 2.25kV | 55V | 8V | 36A | 38V | 48V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | OCP, OTP, SCP, UVLO | 6.858mm | 32.5mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() V375B15C300BN Vicor Corporation | 2962 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | Commercial grade | -20°C~100°C | Bulk | - | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B15C300 | - | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 87.5% | 3kV | 425V | 15V | 20A | 250V | 375V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V300A5T400BL3 Vicor Corporation | 2030 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A5T400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 375V | 5V | 80A | 180V | 300V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() VI-2WW-IV Vicor Corporation | 708 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 5.5V | 27.27A | 18V | 24V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-JW1-MZ Vicor Corporation | 350 | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JW1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 12V | 2.08A | 18V | 24V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() BCM384P120T1K5AC1 Vicor Corporation | 2492 |
| - | 16 Weeks | Through Hole | Through Hole | 24-DIP Module | - | - | - | -40°C~125°C | Tray | - | VI Chip® BCM® | 2.40Lx0.99W x 0.29 H 61.0mmx25.1mmx7.3mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | ITE (Commercial) | 1500W | - | 1.5kW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.4% | 4.242kV | 410V | - | 125A | 260V | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | 7.366mm | - | - | ROHS3 Compliant | - | ||
![]() DCM24AP360M320A50 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~125°C | Tray | 2014 | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320W | - | 320W | DUAL | - | - | 1 | - | - | - | - | - | R-XDMA-T9 | 1 | - | - | 93.6% | 2.25kV | 36V | 36V | 8.9A | 18V | 24V | NO | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 7.366mm | 38.72mm | 22.8mm | ROHS3 Compliant | - | ||
![]() DCM24AP240M320A50 Vicor Corporation | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~125°C | Tray | 2014 | VI Chip® DCM® (320W) | 1.52Lx0.90W x 0.29 H 38.7mmx22.8mmx7.3mm | - | - | Obsolete | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 320W | - | 320W | DUAL | - | - | 1 | - | - | - | - | - | R-XDMA-T9 | 1 | - | - | 91.9% | 2.25kV | 36V | 24V | 13.4A | 18V | 24V | NO | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 7.366mm | 38.72mm | 22.8mm | ROHS3 Compliant | - | ||
![]() V150A5E300B2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | -10°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 84.9% | 3kV | 200V | 5V | 60A | 100V | 150V | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V72C5M100BG Vicor Corporation | 2153 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V72C5M100 | 7 | R-XDMA-P7 | 1 | - | UL, CSA, TUV | 82.3% | 3kV | 110V | 5V | 20A | 43V | 72V | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() VI-J52-MX-S Vicor Corporation | 618 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J52 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 15V | 5A | 100V | 150V | YES | - | CURRENT | - | - | OCP, SCP | 13.208mm | - | - | Non-RoHS Compliant | - |