- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Isolation | Features | Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-JT2-IZ Vicor Corporation | 2616 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JT2 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 15V | 1.67A | 66V | 110V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-JT3-IX Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JT3 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 24V | 3.13A | 66V | 110V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-JN0-IX Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -40°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JN0 | - | 1 | Not Qualified | - | 90% | 3kV | 76V | 5V | 15A | 36V | 48V | YES | 75W | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-J14-IW-F2 Vicor Corporation | 2071 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J14 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 32V | 48V | 2.08A | 21V | 24V | YES | - | CURRENT | - | OCP, SCP | 26.416mm | - | Non-RoHS Compliant | ||
![]() VI-251-CU-B1 Vicor Corporation | 2638 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VI-200™ (200W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 200V | 12V | 16.67A | 100V | 150V | - | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | Non-RoHS Compliant | ||
![]() VE-262-IW Vicor Corporation | 541 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -40°C~85°C | Bulk | 2013 | VE-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 61mm | NOT SPECIFIED | - | - | 1 | Not Qualified | - | 90% | 3kV | 400V | 15V | 6.67A | 200V | 300V | YES | - | - | Isolated | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | ||
![]() VI-J6L-MY Vicor Corporation | 548 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6L | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 28V | 1.79A | 200V | 300V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-J71-MY Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J71 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 12V | 4.17A | 100V | 150V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VE-JT3-EY Vicor Corporation | 2915 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | NOT SPECIFIED | VE-JT3 | - | 1 | Not Qualified | - | 88% | 3kV | 160V | 24V | 2.08A | 66V | 110V | YES | - | - | Isolated | OCP, SCP | 12.7mm | - | ROHS3 Compliant | ||
![]() VI-JT4-EX Vicor Corporation | 2451 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JT4 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 160V | 48V | 1.56A | 66V | 110V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VE-JT0-CZ Vicor Corporation | 28 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | - | - | 25W | DUAL | PIN/PEG | - | 1 | 57.9mm | - | VE-JT0 | - | 1 | - | - | 90% | 3kV | 160V | 5V | 5A | 66V | 110V | YES | 25W | - | Isolated | OCP, SCP | 12.7mm | No | ROHS3 Compliant | ||
![]() VE-J40-EY Vicor Corporation | 2728 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J40 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 100V | 5V | 10A | 55V | 72V | YES | - | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant | ||
![]() VI-J6V-CZ Vicor Corporation | 2664 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6V | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 5.8V | 4.31A | 200V | 300V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-JT4-CZ Vicor Corporation | 2256 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | - | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JT4 | - | 1 | Not Qualified | - | 90% | 3kV | 160V | 48V | 521mA | 66V | 110V | YES | 25W | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VE-261-EX Vicor Corporation | 2949 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VE-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 12V | 6.25A | 200V | 300V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | ||
![]() VI-2WL-EW Vicor Corporation | 2122 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2012 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 28V | 3.57A | 18V | 24V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-J23-CY Vicor Corporation | 2101 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J23 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 24V | 2.08A | 21V | 36V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VI-J6F-CY Vicor Corporation | 2805 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J6F | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 72V | 694mA | 200V | 300V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() VE-JW4-CX Vicor Corporation | 2280 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JW4 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 48V | 1.56A | 18V | 24V | YES | - | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant | ||
![]() VE-J21-CX Vicor Corporation | 2213 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J21 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 12V | 6.25A | 21V | 36V | YES | - | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant |