- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Total Power Output-Max | Isolation | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-22Y-CW Vicor Corporation | 2231 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 66W | - | 66W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 3.3V | 20A | 21V | 36V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | Non-RoHS Compliant | - | ||
![]() VE-B6Y-CU Vicor Corporation | 2239 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 132W | - | 132W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 3.3V | 40A | 200V | 300V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 12.7mm | ROHS3 Compliant | - | ||
![]() VE-26L-EU Vicor Corporation | 2522 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -10°C~85°C | Bulk | 2012 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 28V | 7.14A | 200V | 300V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | ROHS3 Compliant | Lead Free | ||
![]() VI-26J-EU Vicor Corporation | 2138 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -10°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 36V | 5.56A | 200V | 300V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | Non-RoHS Compliant | - | ||
![]() VE-260-EU Vicor Corporation | 2525 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -10°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 5V | 40A | 200V | 300V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | ROHS3 Compliant | - | ||
![]() VE-253-EU Vicor Corporation | 2643 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | -10°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 116.8mm | NOT SPECIFIED | - | 9 | - | 1 | Not Qualified | - | 88% | 3kV | 200V | 24V | 8.33A | 100V | 150V | YES | - | - | Isolated | OCP, OTP, OVP, SCP | 12.7mm | ROHS3 Compliant | - | ||
![]() VI-25M-EU Vicor Corporation | 2458 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -10°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 10V | 20A | 100V | 150V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | Non-RoHS Compliant | - | ||
![]() VI-213-EU Vicor Corporation | 2439 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -10°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 32V | 24V | 8.33A | 21V | 24V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | Non-RoHS Compliant | - | ||
![]() VI-J14-IW-F2 Vicor Corporation | 2071 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J14 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 32V | 48V | 2.08A | 21V | 24V | YES | CURRENT | - | - | OCP, SCP | 26.416mm | Non-RoHS Compliant | - | ||
![]() VI-251-CU-B1 Vicor Corporation | 2638 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2013 | VI-200™ (200W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 200V | 12V | 16.67A | 100V | 150V | - | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | Non-RoHS Compliant | - | ||
![]() VE-262-IW Vicor Corporation | 541 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | -40°C~85°C | Bulk | 2013 | VE-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 61mm | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 90% | 3kV | 400V | 15V | 6.67A | 200V | 300V | YES | - | - | Isolated | OCP, OTP, OVP, SCP | 12.7mm | ROHS3 Compliant | - | ||
![]() VI-J51-MZ Vicor Corporation | 541 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J51 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 12V | 2.08A | 100V | 150V | YES | - | - | - | OCP, SCP | 12.7mm | Non-RoHS Compliant | - | ||
![]() VI-213-IV Vicor Corporation | 574 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 24V | 6.25A | 21V | 24V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | Non-RoHS Compliant | - | ||
![]() VI-2NB-IV Vicor Corporation | 910 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 95V | 1.58A | 36V | 48V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | Non-RoHS Compliant | - | ||
![]() VE-260-IV Vicor Corporation | 782 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 5V | 30A | 200V | 300V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | ROHS3 Compliant | - | ||
![]() VI-251-MU Vicor Corporation | 948 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -55°C~85°C | Bulk | 2013 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 12V | 16.67A | 100V | 150V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | Non-RoHS Compliant | - | ||
![]() VI-JT0-EY Vicor Corporation | 2521 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | -10°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | NOT SPECIFIED | VI-JT0 | - | - | 1 | Not Qualified | - | 88% | 3kV | 160V | 5V | 10A | 66V | 110V | YES | - | - | Isolated | OCP, SCP | 12.7mm | Non-RoHS Compliant | - | ||
![]() VE-JN4-EY Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JN4 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 76V | 48V | 1.04A | 36V | 48V | YES | - | - | - | OCP, SCP | 12.7mm | ROHS3 Compliant | - | ||
![]() VI-B6N-CU Vicor Corporation | 2451 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | - | - | 90% | 3kV | 400V | 18.5V | 10.81A | 200V | 300V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | Non-RoHS Compliant | - | ||
![]() VE-B61-CU Vicor Corporation | 2439 |
| - | 16 Weeks | - | Through Hole | Full Brick | NO | - | -25°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 200W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 12V | - | 200V | 300V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | 200W | - | OCP, OTP, OVP, SCP | - | ROHS3 Compliant | - |