- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Isolation | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE-JW1-IZ Vicor Corporation | 2416 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JW1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 12V | 2.08A | 18V | 24V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-J21-IZ Vicor Corporation | 2616 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J21 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 12V | 2.08A | 21V | 36V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VE-J73-IZ Vicor Corporation | 2851 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | - | - | - | - | - | - | VE-J73 | - | - | 1 | - | TUV, UL | 90% | 3kV | 375V | 24V | 1.04A | 100V | 150V | - | - | - | - | - | OCP, SCP | 12.7mm | 57.9mm | ROHS3 Compliant | - | ||
![]() MI-J7L-IY Vicor Corporation | 2206 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | 9 | -40°C~85°C | Bulk | 2008 | MI-J00™ (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | NOT SPECIFIED | - | 9 | - | 1 | Not Qualified | - | 90% | 3kV | 310V | 28V | 1.8A | 100V | 165V | YES | 10A | - | CURRENT | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-2N4-CV Vicor Corporation | 2131 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 48V | 3.13A | 36V | 48V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-J13-IY Vicor Corporation | 2056 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J13 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 24V | 2.08A | 21V | 24V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-21B-IV Vicor Corporation | 691 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 95V | 1.58A | 21V | 24V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-JW1-MY Vicor Corporation | 565 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JW1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 12V | 4.17A | 18V | 24V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J73-MX Vicor Corporation | 928 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J73 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 24V | 3.13A | 100V | 150V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-2NB-IU Vicor Corporation | 615 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 95V | 2.11A | 36V | 48V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-26J-IU Vicor Corporation | 749 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 36V | 5.56A | 200V | 300V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-B6F-MU Vicor Corporation | 986 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | - | - | 90% | 3kV | 400V | 72V | 2.78A | 200V | 300V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-JT1-EY Vicor Corporation | 2858 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JT1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 160V | 12V | 4.17A | 66V | 110V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-J50-EX Vicor Corporation | 2530 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J50 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 5V | 15A | 100V | 150V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VE-JT3-EX Vicor Corporation | 2423 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JT3 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 160V | 24V | 3.13A | 66V | 110V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-J23-CZ Vicor Corporation | 2969 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J23 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 24V | 1.04A | 21V | 36V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J64-CZ Vicor Corporation | 2697 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J64 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 48V | 521mA | 200V | 300V | YES | - | 25W | - | Isolated | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VE-260-EW Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VE-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 5V | 20A | 200V | 300V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VE-JN1-CZ Vicor Corporation | 2292 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JN1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 12V | 2.08A | 36V | 48V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VE-JT2-CZ Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JT2 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 15V | 1.67A | 66V | 110V | YES | - | - | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant | - |