- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Total Power Output-Max | Isolation | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-JT2-CZ Vicor Corporation | 2610 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JT2 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 15V | 1.67A | 66V | 110V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-2WL-EX Vicor Corporation | 2982 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -10°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 28V | 2.68A | 18V | 24V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-JT1-CZ Vicor Corporation | 2700 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JT1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 12V | 2.08A | 66V | 110V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J21-CY Vicor Corporation | 2197 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2003 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | - | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J21 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 12V | 4.17A | 21V | 36V | YES | 50W | - | Isolated | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-J2J-CY Vicor Corporation | 2902 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J2J | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 36V | 1.39A | 21V | 36V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J31-CY Vicor Corporation | 2151 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-J31 | - | R-XDMA-P9 | 1 | Not Qualified | CE, TUV, UL | 90% | 3kV | 60V | 12V | 4.17A | 42V | 48V | YES | - | - | - | OCP, SCP | 12.7mm | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-J01-CY Vicor Corporation | 2678 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J01 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 12V | 4.17A | 10V | 12V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J5L-CY Vicor Corporation | 2126 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J5L | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 28V | 1.79A | 100V | 150V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J22-CY Vicor Corporation | 2508 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J22 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 15V | 3.33A | 21V | 36V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-J41-EW Vicor Corporation | 2742 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J41 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 100V | 12V | 8.33A | 55V | 72V | YES | - | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VE-JW1-EY Vicor Corporation | 2801 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | -10°C~100°C | Bulk | 2012 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | VE-JW1 | - | - | 1 | Not Qualified | - | 88% | 3kV | 36V | 12V | 4.17A | 18V | 24V | YES | 50W | - | Isolated | OCP, SCP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() VE-J73-EY Vicor Corporation | 3000 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J73 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 375V | 24V | 2.08A | 100V | 150V | YES | - | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-JT4-IW Vicor Corporation | 584 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JT4 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 48V | 2.08A | 66V | 110V | YES | - | - | - | OCP, SCP | 12.7mm | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-J6F-IW Vicor Corporation | 590 |
| - | 16 Weeks | - | Through Hole | Half Brick | NO | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J6F | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 72V | - | 200V | 300V | YES | - | - | - | OCP, SCP | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VE-214-CU Vicor Corporation | 2318 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 48V | 4.17A | 21V | 24V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VE-254-CU Vicor Corporation | 2942 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 48V | 4.17A | 100V | 150V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-2NB-CU Vicor Corporation | 2996 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 95V | 2.11A | 36V | 48V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-2WY-CV Vicor Corporation | 2917 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 30W | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 3.3V | 30A | 18V | 24V | YES | - | 99W | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-213-CW Vicor Corporation | 2551 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 24V | 4.17A | 21V | 24V | YES | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J6F-CZ Vicor Corporation | 2476 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J6F | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 72V | 347mA | 200V | 300V | YES | - | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - |