- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Total Power Output-Max | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-2WL-02 Vicor Corporation | 851 |
| - | 16 Weeks | - | - | 200 | - | 9 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 116.8mm | - | - | - | - | - | - | - | - | - | - | - | 28V | - | - | - | - | - | - | - | - | - | - | - | 61mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-2N4-IV Vicor Corporation | 640 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 48V | 3.13A | 36V | 48V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-2WL-IX Vicor Corporation | 2794 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~85°C | Bulk | 2012 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 28V | 2.68A | 18V | 24V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V300C12C150BL2 Vicor Corporation | 2308 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C12C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | - | Non-RoHS Compliant | - | ||
![]() VI-270-CX Vicor Corporation | In Stock | - | Datasheet | - | - | Through Hole | Full Brick | NO | - | -25°C~85°C | - | 2012 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Obsolete | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | CAN BE OPERATED AT 300V INPUT ALSO | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 5V | - | 100V | 150V | YES | - | - | - | 75W | - | OCP, OTP, OVP, SCP | - | - | - | - | ROHS3 Compliant | - | ||
![]() VI-223-IW Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -40°C~85°C | Bulk | 2012 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 24V | 4.17A | 21V | 36V | YES | - | 100W | - | - | Isolated | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-26L-CW Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 28V | 3.57A | 200V | 300V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-B62-CU Vicor Corporation | 2293 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 15V | 13.33A | 200V | 300V | YES | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-231-CX Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -25°C~85°C | Bulk | 2012 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 60V | 12V | 6.25A | 42V | 48V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() PI3106-01-HVIZ Vicor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | -40°C~125°C | Tray | 2010 | - | 0.87Lx0.65W x 0.26 H 22.0mmx16.5mmx6.7mm | - | yes | Active | 6 (Time on Label) | 28 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | 50W | DUAL | UNSPECIFIED | 245 | 1 | 16.5mm | - | NOT SPECIFIED | - | - | - | 1 | - | - | 88.2% | 2.25kV | 36V | 12V | 4.2A | 18V | 24V | YES | 4.2A | - | - | - | Isolated | Remote On/Off, OCP, OTP, OVP, UVLO | 6.604mm | 22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VI-JWY-EY Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 33W | - | 33W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JWY | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 3.3V | 10A | 18V | 24V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VI-22L-MW Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | -55°C~85°C | Bulk | 2013 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 28V | 3.57A | 21V | 36V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() V24C28T50BL Vicor Corporation | 2183 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C28T50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 1.78A | 18V | 24V | YES | - | 50W | - | - | Isolated | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V48B12E250BN3 Vicor Corporation | 2763 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -10°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | - | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48B12E250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 87% | 3kV | 75V | 12V | 20.83A | 36V | 48V | YES | - | 250W | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V24C15T150BG2 Vicor Corporation | 2285 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C15T150 | - | R-XDFM-P7 | 1 | - | - | 89.3% | 3kV | 36V | 15V | 10A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | ROHS3 Compliant | - | ||
![]() VE-J00-CY Vicor Corporation | 2582 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-J00 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 20V | 5V | 10A | 10V | 12V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() MI-J61-IA Vicor Corporation | 2326 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -40°C~85°C | Bulk | 2008 | MI-J00™ (10W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 10W | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-PDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 12V | 833mA | 125V | 270V | YES | - | - | CURRENT; INPUT LOW VOLTAGE; INPUT OVER VOLTAGE | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VE-JW0-IZ Vicor Corporation | 2267 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | 9 | -40°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | VE-JW0 | - | - | 1 | Not Qualified | - | 90% | 3kV | 36V | 5V | 5A | 18V | 24V | YES | - | - | - | - | Isolated | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() VI-J62-IX-S Vicor Corporation | 2047 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-J62 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 15V | 5A | 200V | 300V | YES | - | - | CURRENT | - | - | OCP, SCP | 13.208mm | - | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() VI-2W0-IY Vicor Corporation | 2478 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | -40°C~85°C | Bulk | 2010 | VI-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | - | 1 | - | - | 90% | 3kV | 36V | 5V | 10A | 18V | 24V | YES | 10A | 50W | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | No | Non-RoHS Compliant | - |