- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Total Power Output-Max | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE-BN3-CV Vicor Corporation | 2168 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 76V | 24V | 6.25A | 36V | 48V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-2N2-CW Vicor Corporation | 2616 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2013 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 15V | 6.67A | 36V | 48V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-25P-EU Vicor Corporation | 2787 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -10°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 13.8V | 14.49A | 100V | 150V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-JWY-MY-S Vicor Corporation | 564 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 33W | - | 33W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-JWY | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 36V | 3.3V | 10A | 18V | 24V | YES | CURRENT | 50W | OCP, SCP | 13.208mm | - | - | Non-RoHS Compliant | ||
![]() VI-J12-MX Vicor Corporation | 926 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-J12 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 15V | 5A | 21V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-2NP-IV Vicor Corporation | 659 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 13.8V | 10.87A | 36V | 48V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-2WF-IV Vicor Corporation | 615 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 72V | 2.08A | 18V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-26H-CU-01 Vicor Corporation | 2960 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VI-B60-MV Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 5V | 30A | 200V | 300V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-26N-MU Vicor Corporation | 829 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~85°C | Bulk | 2013 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 18.5V | 10.81A | 200V | 300V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-26J-MU Vicor Corporation | 912 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~85°C | Bulk | 2013 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 36V | 5.56A | 200V | 300V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-26M-MU Vicor Corporation | 950 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~85°C | Bulk | 2013 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 10V | 20A | 200V | 300V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VE-J70-EY Vicor Corporation | 2512 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VE-J70 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 375V | 5V | 10A | 100V | 150V | YES | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VE-JN3-EX Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VE-JN3 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 76V | 24V | 3.13A | 36V | 48V | YES | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-J64-EW Vicor Corporation | 2910 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-J64 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 48V | 2.08A | 200V | 300V | YES | - | - | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | ||
![]() V24C15E100BG3 Vicor Corporation | 2688 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | V24C15E100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 15V | 6.67A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() VE-JW3-EY Vicor Corporation | 2713 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VE-JW3 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 24V | 2.08A | 18V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() VI-J1Y-EZ Vicor Corporation | 2494 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 17W | - | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-J1Y | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 32V | 3.3V | 5A | 21V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-J53-CZ Vicor Corporation | 2501 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-J53 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 24V | 1.04A | 100V | 150V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() VI-JT4-CY Vicor Corporation | 2213 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -25°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | VI-JT4 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 48V | 1.04A | 66V | 110V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant |