- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Min Input Voltage | Max Input Voltage | Isolation | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-J02-EY-F1 Vicor Corporation | 2571 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.86W x 0.79 H 57.9mmx47.2mmx20.1mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J02 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 88% | 3kV | 20V | 15V | 3.33A | 10V | 12V | YES | - | - | CURRENT | - | - | - | OCP, SCP | 20.066mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-JT2-03 Vicor Corporation | 891 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VI-J54-MY-S Vicor Corporation | 517 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J54 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 48V | 1.04A | 100V | 150V | YES | - | - | CURRENT | - | - | - | OCP, SCP | 13.208mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-JWL-MY-S Vicor Corporation | 925 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -55°C | ITE (Commercial) | 50W | 50W | - | - | - | - | - | - | VI-JWL | - | - | 1 | - | - | 90% | 3kV | 36V | - | 1.79A | 18V | - | - | - | - | - | 18V | 36V | - | OCP, SCP | 13.208mm | 57.912mm | 45.72mm | - | Non-RoHS Compliant | ||
![]() VE-JW2-MX Vicor Corporation | 585 | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 75W | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-JW2 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 15V | 5A | 18V | 24V | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() VI-J50-MZ Vicor Corporation | 651 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J50 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 5V | 5A | 100V | 150V | YES | - | - | CURRENT | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-JWL-MZ Vicor Corporation | 836 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JWL | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 28V | 893mA | 18V | 24V | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-JW1-MZ-S Vicor Corporation | 833 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JW1 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 36V | 12V | 2.08A | 18V | 24V | YES | - | - | CURRENT | - | - | - | OCP, SCP | 13.208mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-262-MW Vicor Corporation | 641 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -55°C~85°C | Bulk | 2013 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | - | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | - | - | 90% | 3kV | 400V | 15V | 6.67A | 200V | 300V | YES | 20A | 100W | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | No | Non-RoHS Compliant | ||
![]() VI-250-MW Vicor Corporation | 738 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -55°C~85°C | Bulk | 2012 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | - | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | - | - | 90% | 3kV | 200V | 5V | 20A | 100V | 150V | YES | 20A | 100W | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | No | Non-RoHS Compliant | ||
![]() VE-J43-EY Vicor Corporation | 2153 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J43 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 100V | 24V | 2.08A | 55V | 72V | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() VI-B54-CU Vicor Corporation | 2729 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 200W | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 48V | 4.17A | 100V | 150V | YES | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-J62-IX Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -40°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J62 | - | - | 1 | Not Qualified | - | 90% | 3kV | 400V | 15V | 5A | 200V | 300V | YES | - | 75W | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-J00-IZ-S Vicor Corporation | 2543 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J00 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 20V | 5V | 5A | 10V | 12V | YES | - | - | CURRENT | - | - | - | OCP, SCP | 13.208mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-J40-IZ-S Vicor Corporation | 2509 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 25W | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J40 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 100V | 5V | 5A | 55V | 72V | YES | - | - | CURRENT | - | - | - | OCP, SCP | 13.208mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-261-CV-S Vicor Corporation | 2771 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx1.80W x 0.52 H 116.8mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 150W | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 12V | 12.5A | 200V | 300V | YES | - | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | OCP, OTP, OVP, SCP | 13.208mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-JWY-IX Vicor Corporation | 2774 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -40°C~100°C | Bulk | 2010 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | - | 1 | - | - | VI-JWY | - | - | 1 | - | - | 90% | 3kV | 36V | 3.3V | 15A | 18V | 24V | YES | 15A | 49.5W | - | - | - | - | OCP, SCP | 12.7mm | - | - | No | Non-RoHS Compliant | ||
![]() VI-JV1-IY Vicor Corporation | 2969 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JV1 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 12V | 4.17A | 9V | 24V | YES | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-J10-IY Vicor Corporation | 2340 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -40°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | - | - | ITE (Commercial) | 50W | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | NOT SPECIFIED | VI-J10 | - | - | 1 | Not Qualified | - | 90% | 3kV | 32V | 5V | 10A | 21V | 24V | YES | - | - | - | - | - | Isolated | OCP, SCP | 12.7mm | - | - | - | Non-RoHS Compliant | ||
![]() VI-J53-MX-S Vicor Corporation | 855 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | - | - | ITE (Commercial) | 75W | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J53 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 24V | 3.13A | 100V | 150V | YES | - | - | CURRENT | - | - | - | OCP, SCP | 13.208mm | - | - | - | Non-RoHS Compliant |