- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Output Current | Output Power | Protections | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-J5M-MZ-S Vicor Corporation | 711 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J5M | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 10V | 2.5A | 100V | 150V | - | - | YES | - | - | CURRENT | - | OCP, SCP | 13.208mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J50-MZ-S Vicor Corporation | 625 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J50 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 200V | 5V | 5A | 100V | 150V | - | - | YES | - | - | CURRENT | - | OCP, SCP | 13.208mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-224-IX Vicor Corporation | 2580 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VE-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 48V | 1.56A | 21V | 36V | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() V375B48M200BF Vicor Corporation | 896 |
| - | - | Through Hole | Through Hole | 9-DIP Module | - | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375B48M200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88.4% | 3kV | 425V | 48V | 4.17A | 250V | 375V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() VI-214-MU Vicor Corporation | 520 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 48V | 4.17A | 21V | 24V | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VTM48EF120M025A00 Vicor Corporation | In Stock |
| - | 16 Weeks | Surface Mount | Surface Mount | Module | - | -55°C~125°C | Tray | 2013 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | yes | Active | 4 (72 Hours) | 30 | - | Voltage Transformation Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | 300W | - | 300W | DUAL | J BEND | 245 | 1 | - | NOT SPECIFIED | VTM48EF120 | 30 | R-PDSO-J30 | 1 | Not Qualified | - | 96% | 2.25kV | 55V | - | 25A | 26V | - | 55V | 26V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 6.604mm | 32.5mm | 22mm | ROHS3 Compliant | - | ||
![]() V24C8H100BN2 Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 86% | 3kV | 36V | 8V | 12.5A | 18V | 24V | - | - | YES | - | 100W | - | Isolated | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | Lead Free | ||
![]() VI-262-EX Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2003 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 15V | 5A | 200V | 300V | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VI-26Y-CW Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 20W | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 3.3V | 20A | 200V | 300V | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V24A15T400BN2 Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A15T400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 36V | 15V | 26.67A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() VI-260-EW Vicor Corporation | 2424 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2012 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 5V | 20A | 200V | 300V | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-26X-CU Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 5.2V | 38.46A | 200V | 300V | - | - | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-264-EV Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -10°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 88% | 3kV | 400V | 48V | 3.13A | 200V | 300V | - | - | YES | 30A | 150W | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J53-CW Vicor Corporation | 2310 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J53 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 24V | 4.17A | 100V | 150V | - | - | YES | - | 100W | - | Isolated | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() V24C15E50BF Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C15E50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.5% | 3kV | 36V | 15V | 3.33A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V48C15E150B3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C15E150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 75V | 15V | 10A | 36V | 48V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V24C12E50BG2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.1% | 3kV | 36V | 12V | 4.17A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V24C24E100BG3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -10°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C24E100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 24V | 4.17A | 18V | 24V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V300A12H500B3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300A12H500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 375V | 12V | 41.67A | 180V | 300V | - | - | YES | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V28A24C200BL3 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V28A24C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 36V | 24V | 8.33A | 9V | 28V | - | - | YES | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - |