- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE-JTL-IY Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-JTL | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 160V | 28V | 1.79A | 66V | 110V | YES | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VE-JVR-IY Vicor Corporation | 2407 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-JVR | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 7.5V | 6.67A | 9V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J7L-IY Vicor Corporation | 2402 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | 9 | -40°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | VI-J7L | - | - | 1 | Not Qualified | - | 90% | 3kV | 375V | 28V | 1.79A | 100V | 150V | YES | - | Isolated | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J43-IY Vicor Corporation | 2508 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J43 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 100V | 24V | 2.08A | 55V | 72V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-J2M-IY Vicor Corporation | 2572 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J2M | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 56V | 10V | 5A | 21V | 36V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-2W2-EY-B1 Vicor Corporation | 2770 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VI-200™ (50W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 88% | 3kV | 36V | 15V | 3.33A | 18V | 24V | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | - | Non-RoHS Compliant | - | ||
![]() MI-J60-IZ Vicor Corporation | 2885 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~85°C | Bulk | 2008 | MI-J00™ (25W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | REMOTE SHUTDOWN | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-PDMA-P9 | 1 | Not Qualified | CE | 90% | 3kV | 400V | 5V | 5A | 125V | 270V | YES | CURRENT; INPUT LOW VOLTAGE; INPUT OVER VOLTAGE | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | 57.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-27L-IW Vicor Corporation | 875 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | CAN BE OPERATED AT 300V INPUT ALSO | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 28V | 3.57A | 100V | 150V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-JW0-MW Vicor Corporation | 756 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JW0 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 5V | 20A | 18V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | - | ||
![]() VI-J5D-MW Vicor Corporation | 677 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J5D | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 85V | 1.18A | 100V | 150V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-26L-IU-B1 Vicor Corporation | 509 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | - | - | - | - | - | not_compliant | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 400V | 28V | 7.14A | 200V | 300V | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VE-JWN-MY Vicor Corporation | 752 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-JWN | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 18.5V | 2.7A | 18V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J54-MX Vicor Corporation | 529 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J54 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 48V | 1.56A | 100V | 150V | YES | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() MI-J51-MY Vicor Corporation | 631 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~85°C | Bulk | 2012 | MI-J00™ (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-PDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 210V | 12V | 4.16A | 100V | 155V | YES | CURRENT | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VI-214-IU Vicor Corporation | 812 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 48V | 4.17A | 21V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() VE-211-IU Vicor Corporation | 630 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 12V | 16.67A | 21V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VE-2WY-MY Vicor Corporation | 889 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VE-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 33W | - | 33W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 3.3V | 10A | 18V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VE-261-MY Vicor Corporation | 765 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VE-200™ (50W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 400V | 12V | 4.17A | 200V | 300V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() VI-J62-IY-S Vicor Corporation | 2757 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (50W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-J62 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 15V | 3.33A | 200V | 300V | YES | CURRENT | - | OCP, SCP | 13.208mm | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() VI-2N2-CY-B1 Vicor Corporation | 2694 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VI-200™ (50W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | - | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 76V | 15V | 3.33A | 36V | 48V | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | - | Non-RoHS Compliant | - |