- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Total Power Output-Max | Isolation | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-JWT-IX-S Vicor Corporation | 2481 |
| - | 16 Weeks | - | Through Hole | Half Brick | NO | -40°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-JWT | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 6.5V | - | 18V | 24V | YES | - | - | 75W | - | OCP, SCP | - | - | Non-RoHS Compliant | - | ||
![]() VI-2WL-CV-B1 Vicor Corporation | 2367 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | - | - | 150W | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 36V | 28V | 5.36A | 18V | 24V | - | - | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | Non-RoHS Compliant | - | ||
![]() VI-21F-CV-B1 Vicor Corporation | 2929 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | - | - | 150W | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 32V | - | 2.08A | 21V | 24V | - | - | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | Non-RoHS Compliant | - | ||
![]() VI-253-CV-B1 Vicor Corporation | 3000 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 150W | REMOTE SHUTDOWN | - | - | 150W | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 200V | 24V | 6.25A | 100V | 150V | - | - | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | Non-RoHS Compliant | - | ||
![]() VI-2N2-MV Vicor Corporation | 569 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 15V | 10A | 36V | 48V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J71-IX-F4 Vicor Corporation | 2460 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2013 | VI-J00™ (75W) | 2.28Lx1.86W x 1.04 H 57.9mmx47.2mmx26.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 75W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VI-J71 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 12V | 6.25A | 100V | 150V | YES | - | - | - | - | OCP, SCP | 26.416mm | - | Non-RoHS Compliant | - | ||
![]() VI-B71-IW Vicor Corporation | 2649 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 375V | 12V | 8.33A | 100V | 150V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-J71-IX-F3 Vicor Corporation | 896 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -40°C~100°C | Bulk | 2012 | VE-J00™ (75W) | 2.28Lx1.80W x 0.79 H 57.9mmx45.7mmx20.0mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J71 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 12V | 6.25A | 100V | 150V | YES | - | - | - | - | OCP, SCP | 20.066mm | - | ROHS3 Compliant | Lead Free | ||
![]() VE-B7L-IW Vicor Corporation | 2625 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VE-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | - | 8504.40.60.07 | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 375V | 28V | 3.57A | 100V | 150V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VE-B60-IU Vicor Corporation | 826 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 200W | - | - | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 5V | 40A | 200V | 300V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() MI-222-IW-F2 Vicor Corporation | 827 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2011 | MI-200™ (100W) | 4.20Lx2.40W x 1.00 H 106.7mmx61.0mmx25.4mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | CE | 90% | 3kV | 50V | 15V | 6.7A | 18V | 28V | YES | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 25.4mm | 60.7mm | Non-RoHS Compliant | - | ||
![]() VI-JN0-IY-02 Vicor Corporation | 2256 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VE-25B-CU Vicor Corporation | 2402 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 200W | - | - | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 95V | 2.11A | 100V | 150V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-25B-CU Vicor Corporation | 2925 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | - | - | - | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 95V | 2.11A | 100V | 150V | YES | 200W | - | - | Isolated | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-2NF-CU Vicor Corporation | 2153 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | - | -2nF | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 76V | 72V | 2.78A | 36V | 48V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-25F-CU Vicor Corporation | 2998 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | - | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 200V | 72V | 2.78A | 100V | 150V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() V24C5M125BN Vicor Corporation | 974 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (125W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 125W | - | - | - | 125W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | - | - | 84.1% | 3kV | 36V | 5V | 25A | 18V | 24V | YES | - | - | - | - | OVP, UVLO | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-26L-IW-F4 Vicor Corporation | 973 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VI-200™ (100W) | 4.60Lx1.86W x 1.05 H 116.8mmx47.2mmx26.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 28V | 3.57A | 200V | 300V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | OCP, OTP, OVP, SCP | 26.67mm | - | Non-RoHS Compliant | - | ||
![]() MI-254-IW Vicor Corporation | 905 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2011 | MI-200™ (100W) | 4.20Lx2.40W x 0.50 H 106.7mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | REMOTE SHUTDOWN | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | CE | 90% | 3kV | 210V | 48V | 2.083A | 100V | 155V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | 60.7mm | Non-RoHS Compliant | - | ||
![]() VE-212-CX Vicor Corporation | 2845 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VE-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 8504.40.60.07 | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 15V | 5A | 21V | 24V | YES | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - |