- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Isolation | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE-JN1-CW-B1 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -25°C~100°C | Bulk | 2013 | VE-J00™ (100W) | 2.36Lx2.28W x 1.08 H 59.9mmx57.9mmx27.4mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | - | - | VE-JN1 | - | - | 1 | - | TUV, UL | 90% | 3kV | 76V | 12V | 8.33A | 36V | 48V | - | - | - | OCP, SCP | 27.432mm | 57.9mm | ROHS3 Compliant | - | ||
![]() VI-23L-CW Vicor Corporation | 2321 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 60V | 28V | 3.57A | 42V | 48V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-263-CW Vicor Corporation | 2980 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VE-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 400V | 24V | 4.17A | 200V | 300V | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-27T-CW Vicor Corporation | 2852 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | CAN BE OPERATED AT 300V INPUT ALSO | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 6.5V | 15.38A | 100V | 150V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-251-EU Vicor Corporation | 2578 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2013 | VE-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 12V | 16.67A | 100V | 150V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-254-EU Vicor Corporation | 2908 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | - | 88% | 3kV | 200V | 48V | 4.17A | 100V | 150V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-21B-EU Vicor Corporation | 2479 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~85°C | Bulk | 2010 | VI-200™ (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 200W | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 32V | 95V | 2.11A | 21V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J11-EY Vicor Corporation | 2914 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 50W | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J11 | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 32V | 12V | 4.17A | 21V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-2WN-IW Vicor Corporation | 990 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 18.5V | 5.41A | 18V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-253-CU-B1 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -25°C~85°C | Bulk | 2013 | VI-200™ (200W) | 4.60Lx2.40W x 1.07 H 116.8mmx61.0mmx27.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | - | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 200V | 24V | 8.33A | 100V | 150V | - | - | - | OCP, OTP, OVP, SCP | 27.178mm | - | Non-RoHS Compliant | - | ||
![]() VE-273-IW Vicor Corporation | 974 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | 9 | -40°C~85°C | Bulk | 2013 | VE-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | - | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 100W | CAN BE OPERATED AT 300V INPUT ALSO | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 61mm | - | NOT SPECIFIED | - | 9 | - | 1 | Not Qualified | - | 90% | 3kV | 375V | 24V | 4.17A | 100V | 150V | YES | - | Isolated | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-2W3-IV-S Vicor Corporation | 514 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx1.80W x 0.52 H 116.8mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 36V | 24V | 6.25A | 18V | 24V | YES | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | OCP, OTP, OVP, SCP | 13.208mm | - | Non-RoHS Compliant | - | ||
![]() MI-J70-MZ Vicor Corporation | 689 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -55°C~85°C | Bulk | 2008 | MI-J00™ (25W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-PDFM-P9 | 1 | Not Qualified | - | 90% | 3kV | 310V | 5V | 5A | 100V | 165V | YES | CURRENT | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-JWB-MZ Vicor Corporation | 720 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VE-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VE-JWB | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 95V | 263mA | 18V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-JW0-MZ-S Vicor Corporation | 750 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JW0 | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 36V | 5V | 5A | 18V | 24V | YES | CURRENT | - | OCP, SCP | 13.208mm | - | Non-RoHS Compliant | - | ||
![]() VI-JWB-MZ Vicor Corporation | 945 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2013 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JWB | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 95V | 263mA | 18V | 24V | YES | - | - | OCP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VE-2WB-IV Vicor Corporation | 960 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2013 | VE-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | MATTE TIN OVER NICKEL | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 95V | 1.58A | 18V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() VI-J60-15 Vicor Corporation | 2098 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-2W2-IX Vicor Corporation | 2956 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (75W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 15V | 5A | 18V | 24V | YES | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() VI-J1B-MW-S Vicor Corporation | 794 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | - | -55°C~100°C | Bulk | 2012 | VI-J00™ (100W) | 2.28Lx1.80W x 0.52 H 57.9mmx45.7mmx13.2mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-J1B | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 95V | 1.05A | 21V | 24V | YES | - | - | OCP, SCP | 13.208mm | - | Non-RoHS Compliant | Contains Lead |